Gre logo

Gre KITAPOPLV12P screw cap/cover

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16678
Info modified on:
18 Jun 2021, 17:07:06
Short summary description Gre KITAPOPLV12P screw cap/cover:

Gre KITAPOPLV12P, White, Plastic, Outdoor, 4.72" (120 mm), 0.394" (10 mm), 3.15" (80 mm)

Long summary description Gre KITAPOPLV12P screw cap/cover:

Gre KITAPOPLV12P. Product color: White, Material: Plastic, Suitable for: Outdoor. Package width: 4.72" (120 mm), Package depth: 0.394" (10 mm), Package height: 3.15" (80 mm). Quantity per pallet: 24375 pc(s). Weight: 0.353 oz (10 g). Minimum order quantity: 1 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.