Gre logo

Gre 272900001G pool part/accessory Ladder step

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14979
Info modified on:
18 Jun 2021, 17:06:59
Short summary description Gre 272900001G pool part/accessory Ladder step:

Gre 272900001G, Ladder step, Blue, Plastic, Above ground pool, 12.3 oz (350 g), Loose package

Long summary description Gre 272900001G pool part/accessory Ladder step:

Gre 272900001G. Product type: Ladder step, Product color: Blue, Material: Plastic. Weight: 12.3 oz (350 g). Package type: Loose package, Package width: 17.7" (450 mm), Package depth: 2.95" (75 mm). Minimum order quantity: 1 pc(s), Quantity per pallet: 10226 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.