Gre logo

Gre 09062RG11 pool part/accessory Ladder fixing ring

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13287
Info modified on:
14 May 2020, 09:51:47
Short summary description Gre 09062RG11 pool part/accessory Ladder fixing ring:

Gre 09062RG11, Ladder fixing ring, Black, Plastic, Above ground pool, 8.82 oz (250 g), Loose package

Long summary description Gre 09062RG11 pool part/accessory Ladder fixing ring:

Gre 09062RG11. Product type: Ladder fixing ring, Product color: Black, Material: Plastic. Weight: 8.82 oz (250 g). Package type: Loose package, Package width: 1.5" (38 mm), Package depth: 1.5" (38 mm). Minimum order quantity: 1 pc(s), Quantity per pallet: 16250 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.