Promise Technology logo

Promise Technology SuperSwap 4600 Beige

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22853
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
3 years
Long product name Promise Technology SuperSwap 4600 Beige:

4-Bay Internal Hot-Swappable SAS/SATA 3Gb/s Drive Enclosure

Short summary description Promise Technology SuperSwap 4600 Beige:

Promise Technology SuperSwap 4600, Beige, RoHS, 5.75" (146 mm), 8.07" (205 mm), 4.96" (126 mm), 12 oz (340 g)

Long summary description Promise Technology SuperSwap 4600 Beige:

Promise Technology SuperSwap 4600. Product color: Beige, Certification: RoHS. Width: 5.75" (146 mm), Depth: 8.07" (205 mm), Height: 4.96" (126 mm)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.