icecat logo
Icecat: creating the world's largest open catalog with 19306371 data-sheets & 35851 brands – register (free)
Lenovo logo

Lenovo ThinkPad E14 Intel® Core™ i7 i7-10510U Laptop 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48072
Info modified on:
14 Jun 2024, 00:17:10
Bullet Points Lenovo ThinkPad E14 Intel® Core™ i7 i7-10510U Laptop 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-10510U (8MB Cache, 1.8GHz)
  • - 35.6 cm (14") Full HD 1920 x 1080
  • - 16GB (2666MHz) DDR4-SDRAM (1 x 16) & 512GB SSD
Long product name Lenovo ThinkPad E14 Intel® Core™ i7 i7-10510U Laptop 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Intel Core i7-10510U (8MB Cache, 1.8GHz), 16GB DDR4-SDRAM, 512GB SSD, 35.6 cm (14") Full HD 1920 x 1080, Intel UHD Graphics, LAN, WLAN, Bluetooth, Webcam, Windows 10 Pro 64-bit

Lenovo ThinkPad E14 Intel® Core™ i7 i7-10510U Laptop 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Performance you can count on—anytime, anywhere
With the power and intelligence of 10th Gen Intel® Core™ processing, the sleek ThinkPad E14 can run seamlessly all day—ideal for on-the-go professionals. As well as built-in security and reliability, it comes with a superb 14" FHD display and exceptional audio, plus a host of options, including dual-drive storage, discrete graphics, and wide-screen IPS technology.

Standout performance...
The ThinkPad E14 is equipped with up to 10th Gen Intel® Core™ i7 processing, plus the option of AMD Radeon™ RX 640 discrete graphics and dual-drive storage. It also supports Intel® Optane™ memory. So you can have the power and speed you need to get the job done—wherever you are.

meets exceptional design
At around twice the thickness of a smartphone, the ThinkPad E14 exudes all the elegance of a premium laptop—without the hefty price tag. It also has an optional fingerprint reader integrated into the power button that lets you fire up and log in at the same time.

Built-in security...
With the ThinkPad E14, you can rest easy knowing that your important data is encrypted via the discrete TPM 2.0 chip. You can also keep the outside world out thanks to ThinkShutter, a physical cover to close the webcam when you're not using it.

with next-gen connectivity
A full-function USB-C port makes everything a breeze—from audio to video, from data transfers to recharging. What's more, video conference calls fly by thanks to the Skype for Business-certified microphone. And with WiFi 6, you'll enjoy even faster connectivity.

Fully immersive...
Experience crystal-clear visuals and truly vivid colors on the 14", anti-glare FHD display with IPS wide-angle viewing (optional). In addition, the sound on the ThinkPad E14 packs a real punch—through Dolby Audio™ and premium stereo speakers by Harman Kardon®.

& totally reliable
MIL-SPEC tested to withstand the most rugged, harshest of environments, the ThinkPad E14 won't let you down. Not only can it perform everywhere from the freezing cold to a hot desert, it can also handle accidental knocks, drops, and even spills.

Short summary description Lenovo ThinkPad E14 Intel® Core™ i7 i7-10510U Laptop 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Lenovo ThinkPad E14, Intel® Core™ i7, 1.8 GHz, 14", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Lenovo ThinkPad E14 Intel® Core™ i7 i7-10510U Laptop 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Lenovo ThinkPad E14. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10510U, Processor frequency: 1.8 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Recommended products
Loading...
Specs +
Recommended products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.