location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N286-100G-SR4-S network transceiver module Fiber optic 100000 Mbit/s QSFP28 850 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N286-100G-SR4-S Cisco-Compatible QSFP-100G-SR4-S QSFP28 Transceiver - 100GBase-SR4, Multimode MTP/MPO, 850 nm, 100 m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N286-100G-SR4-S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332248497 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75054
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:31:39
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N286-100G-SR4-S network transceiver module Fiber optic 100000 Mbit/s QSFP28 850 nm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - QSFP28 transceiver module 100% compatible with Cisco’s equivalent module
  • - Provides 100 Gbps throughput up to 328.08-ft. (100 m) via multimode fiber cabling
  • - 12-strand MTP/MPO connector supports 100GBase-LR4 signal at 850 nm wavelength
  • - Hot-swappable interface lets you install and uninstall without shutting down
  • - Meets or exceeds MSA standards and works in all MSA-compliant platforms
Guarantee: 3-year limited
Long product name Tripp Lite N286-100G-SR4-S network transceiver module Fiber optic 100000 Mbit/s QSFP28 850 nm :
The short editorial description of Tripp Lite N286-100G-SR4-S network transceiver module Fiber optic 100000 Mbit/s QSFP28 850 nm

Cisco-Compatible QSFP-100G-SR4-S QSFP28 Transceiver - 100GBase-SR4, Multimode MTP/MPO, 850 nm, 100 m
More>>>
Tripp Lite N286-100G-SR4-S network transceiver module Fiber optic 100000 Mbit/s QSFP28 850 nm:
The official marketing text of Tripp Lite N286-100G-SR4-S network transceiver module Fiber optic 100000 Mbit/s QSFP28 850 nm as supplied by the manufacturer

QSFP28 Transceiver Designed for Connection to Your Cisco Network Switch or Server
This QSFP28 transceiver allows you to connect a multimode fiber optic cable to a 100 Gbps network router, server or switch. It transmits data up to 100 meters (328.08-ft.) using an 850 nm wavelength. The zinc housing protects against electromagnetic interference (EMI) and excessive power dissipation.

Functionally Equivalent to Cisco GLC-TE Transceiver Module
The MSA-compliant N286-100G-SR4-S functions just like the equivalent Cisco QSFP-100G-SR4-S transceiver module and is manufactured to meet or exceed Cisco specifications. You can use this transceiver with any compatible Cisco router, server or switch and receive the same performance as the QSFP-100G-SR4-S.

Hot-Swappable for Installation Without Network Interruption
This input/output device is fully hot-swappable, so you can install it without a potentially costly 100 Gbps network shutdown or device reboot. Just plug the QSFP28 end of the transceiver into your Cisco network device. The other end has an MTP/MPO connector to link with multimode fiber cable (sold separately). A push/pull tab connector is easily accessible in high-density data center applications and makes the plug-and-play transceiver easy to install and remove with one hand.

Short summary description Tripp Lite N286-100G-SR4-S network transceiver module Fiber optic 100000 Mbit/s QSFP28 850 nm:
This short summary of the Tripp Lite N286-100G-SR4-S network transceiver module Fiber optic 100000 Mbit/s QSFP28 850 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N286-100G-SR4-S, Fiber optic, 100000 Mbit/s, QSFP28, MPO, MTP, SR4, 3937" (100 m)

Long summary description Tripp Lite N286-100G-SR4-S network transceiver module Fiber optic 100000 Mbit/s QSFP28 850 nm:
This is an auto-generated long summary of Tripp Lite N286-100G-SR4-S network transceiver module Fiber optic 100000 Mbit/s QSFP28 850 nm based on the first three specs of the first five spec groups.

Tripp Lite N286-100G-SR4-S. SFP transceiver type: Fiber optic, Maximum data transfer rate: 100000 Mbit/s, Interface type: QSFP28. Product color: Silver, Country of origin: China, Brand compatibility: Cisco. Width: 0.72" (18.3 mm), Depth: 4.58" (116.3 mm), Height: 0.331" (8.4 mm). Number of products included: 1 pc(s), Package width: 5.7" (144.8 mm), Package depth: 3.1" (78.7 mm). Master (outer) case width: 7.3" (185.4 mm), Master (outer) case length: 5.9" (149.9 mm), Master (outer) case height: 4" (101.6 mm)

Performance
SFP transceiver type *
Fiber optic
Maximum data transfer rate *
100000 Mbit/s
Interface type *
QSFP28
Single-mode fiber (SMF) supported
No
Multi-mode fiber (MMF) supported
Yes
Fiber optic connector
MPO, MTP
SFP transceiver standard
SR4
Maximum transfer distance
3937" (100 m)
Wavelength
850 nm
Features
Product color
Silver
Hot-swap
Yes
Country of origin
China
Brand compatibility
Cisco
Operational conditions
Maximum operating temperature
70 °C
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-20 - 85 °C
Operating relative humidity (H-H)
5 - 85%
Operational conditions
Storage relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
0.72" (18.3 mm)
Depth
4.58" (116.3 mm)
Height
0.331" (8.4 mm)
Weight
2.12 oz (60 g)
Packaging data
Number of products included
1 pc(s)
Package width
5.7" (144.8 mm)
Package depth
3.1" (78.7 mm)
Package height
0.701" (17.8 mm)
Package weight
2.12 oz (60 g)
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332248494
Compliance certificates
RoHS
Logistics data
Master (outer) case width
7.3" (185.4 mm)
Master (outer) case length
5.9" (149.9 mm)
Harmonized System (HS) code
8517.62.0090
Master (outer) case height
4" (101.6 mm)
Master (outer) case weight
24 oz (680 g)
Quantity per master (outer) case
10 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)