location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N286-01GLCLHSMD network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N286-01GLCLHSMD Cisco-Compatible GLC-LH-SMD SFP Transceiver - 10/100/1000Base-LX/LH, DDM, Singlemode LC, 1310 nm, 10 km
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N286-01GLCLHSMD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332249289 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57571
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:42:13
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N286-01GLCLHSMD network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SFP transceiver module 100% compatible with Cisco’s equivalent module
  • - Provides 1 Gbps throughput up to 10 km (6.2 mi.) via singlemode fiber cabling
  • - LC duplex female connector supports 1000Base-LX/LH signal at 1310 nm wavelength
  • - Hot-swappable interface lets you install and uninstall without shutting down
  • - Supports DDM for monitoring temperature and other real-time operating parameters
Guarantee: 3-year limited
Long product name Tripp Lite N286-01GLCLHSMD network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm :
The short editorial description of Tripp Lite N286-01GLCLHSMD network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm

Cisco-Compatible GLC-LH-SMD SFP Transceiver - 10/100/1000Base-LX/LH, DDM, Singlemode LC, 1310 nm, 10 km
More>>>
Tripp Lite N286-01GLCLHSMD network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm:
The official marketing text of Tripp Lite N286-01GLCLHSMD network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm as supplied by the manufacturer

SFP Transceiver Designed for Connection to Your Cisco Network Switch or Server
This SFP transceiver allows you to connect an 9/125 singlemode fiber optic cable to a 10/100/1000 Mbps network router, server or switch. It transmits data up to 10 kilometers (6.2 miles) and supports bi-directional Gigabit Ethernet communication up to 1.25 Gbps. The metal housing protects against electromagnetic interference (EMI) and excessive power dissipation.

Functionally Equivalent to Cisco GLC-LH-SMD Transceiver Module
The MSA-compliant N286-01GLCLHSMD functions just like the equivalent Cisco GLC-LH-SMD transceiver module and is manufactured to meet or exceed Cisco specifications. You can use this transceiver with any compatible Cisco router, server or switch and receive the same performance as the GLC-LH-SMD.

Hot-Swappable for Installation Without Network Interruption
This input/output device is fully hot-swappable, so you can install it without a potentially costly 10/100/1000 Mbps network shutdown or device reboot. Just plug the SFP end of the transceiver into your Cisco network device. The other end has an LC duplex connector to link with singlemode fiber optic cable (sold separately). A convenient bail clasp latch helps you carefully remove the module from the device.

Supports Digital Diagnostic Monitoring (DDM) for Real-Time Status Monitoring
DDM support lets you keep track of various operating statuses in real time, including transceiver temperature, input and output power, and supply voltage.

Short summary description Tripp Lite N286-01GLCLHSMD network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm:
This short summary of the Tripp Lite N286-01GLCLHSMD network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N286-01GLCLHSMD, Fiber optic, 1000 Mbit/s, SFP, LC, 8.3/125 µm, LH, LX

Long summary description Tripp Lite N286-01GLCLHSMD network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm:
This is an auto-generated long summary of Tripp Lite N286-01GLCLHSMD network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm based on the first three specs of the first five spec groups.

Tripp Lite N286-01GLCLHSMD. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Product color: Silver, Country of origin: China, Brand compatibility: Cisco. Width: 0.52" (13.2 mm), Depth: 2.23" (56.6 mm), Height: 0.5" (12.7 mm). Package width: 4.49" (114 mm), Package depth: 1.78" (45.2 mm), Package height: 0.85" (21.6 mm). Master (outer) case width: 9.06" (230.1 mm), Master (outer) case length: 5.12" (130 mm), Master (outer) case height: 2.95" (74.9 mm)

Performance
SFP transceiver type *
Fiber optic
Maximum data transfer rate *
1000 Mbit/s
Interface type *
SFP
Single-mode fiber (SMF) supported
Yes
Multi-mode fiber (MMF) supported
No
Fiber optic connector
LC
Fiber cable diameters supported (core/cladding)
8.3/125 µm
SFP transceiver standard
LH, LX
Maximum transfer distance
393700.8" (10000 m)
Wavelength
1310 nm
Digital Diagnostics Monitoring (DDM)
Yes
Features
Product color
Silver
Hot-swap
Yes
Country of origin
China
Brand compatibility
Cisco
Operational conditions
Maximum operating temperature
70 °C
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-40 - 85 °C
Operational conditions
Operating relative humidity (H-H)
5 - 85%
Storage relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
0.52" (13.2 mm)
Depth
2.23" (56.6 mm)
Height
0.5" (12.7 mm)
Weight
5.29 oz (150 g)
Packaging data
Package width
4.49" (114 mm)
Package depth
1.78" (45.2 mm)
Package height
0.85" (21.6 mm)
Package weight
1.06 oz (30 g)
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332249286
Compliance certificates
RoHS
Logistics data
Master (outer) case width
9.06" (230.1 mm)
Master (outer) case length
5.12" (130 mm)
Harmonized System (HS) code
8517.62.0090
Master (outer) case height
2.95" (74.9 mm)
Master (outer) case weight
15.2 oz (430 g)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N286-40G-PLR4 network transceiver module Fiber optic 40000 Mbit/s QSFP+ 1310 nm Tripp Lite N286-40G-PLR4 network transceiver module Fiber optic 40000 Mbit/s QSFP+ 1310 nm
(show image)
N286-40G-PLR4 N286-40G-PLR4 Cisco-Compatible QSFP+ Transceiver - 40GBase-PLR4, Singlemode MPO/MTP, 1310 nm, 10 km (6.2 mi.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N286I-1P25GLXD1 network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm Tripp Lite N286I-1P25GLXD1 network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm
(show image)
N286I-1P25GLXD1 N286I-1P25GLXD1 Industrial Gigabit SFP Transceiver - 1000Base-LX, Singlemode, LC Duplex, DDM, -40° to 85°C, 10 km (6.2 mi.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N286I-1P25GSXD network transceiver module Fiber optic 1000 Mbit/s SFP 850 nm Tripp Lite N286I-1P25GSXD network transceiver module Fiber optic 1000 Mbit/s SFP 850 nm
(show image)
N286I-1P25GSXD N286I-1P25GSXD Industrial Gigabit SFP Transceiver - 1000Base-SX, Multimode, LC Duplex, DDM, -40° to 85°C, 550 m (1,804 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N286-01GLC-TE network transceiver module Copper 1000 Mbit/s SFP Tripp Lite N286-01GLC-TE network transceiver module Copper 1000 Mbit/s SFP
(show image)
N286-01GLC-TE N286-01GLC-TE Cisco-Compatible GLC-TE SFP Transceiver - 10/100/1000Base-TX, Copper, RJ45, Cat6, 328.08 ft. (100 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N286-40G-LR4 network transceiver module Fiber optic 40000 Mbit/s QSFP+ 1310 nm Tripp Lite N286-40G-LR4 network transceiver module Fiber optic 40000 Mbit/s QSFP+ 1310 nm
(show image)
N286-40G-LR4 N286-40G-LR4 Cisco-Compatible QSFP-40G-LR4 QSFP+ Transceiver - 40GBase-LR4, Singlemode LC, 1270-1330 nm, 10 km 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N286-25G-LR-S network transceiver module Fiber optic 25000 Mbit/s SFP28 1310 nm Tripp Lite N286-25G-LR-S network transceiver module Fiber optic 25000 Mbit/s SFP28 1310 nm
(show image)
N286-25G-LR-S N286-25G-LR-S Cisco-Compatible SFP-25G-LR-S SFP28 Transceiver - 25GBase-SR, Singlemode LC, 1310 nm, 10 km (6.2 mi.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N286-10G-LRM network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm Tripp Lite N286-10G-LRM network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm
(show image)
N286-10G-LRM N286-10G-LRM Cisco-Compatible SFP-10G-LRM SFP+ Transceiver - 10GBase-LRM, DDM, Multimode LC, 1310 nm, 220 m (721 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N286-10G-LR-S network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm Tripp Lite N286-10G-LR-S network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm
(show image)
N286-10G-LR-S N286-10G-LR-S Cisco-Compatible SFP-10G-LR-S SFP+ Transceiver - 10GBase-LR, DDM, Singlemode LC, 1310 nm, 10 km (6.1 mi.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N286-10G-SR-S network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm Tripp Lite N286-10G-SR-S network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm
(show image)
N286-10G-SR-S N286-10G-SR-S Cisco-Compatible SFP-10G-SR-S SFP+ Transceiver - 10GBase-SR, DDM, Multimode LC, 850 nm, 300M (984.25 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N286-10GLR-SLC network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm Tripp Lite N286-10GLR-SLC network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm
(show image)
N286-10GLR-SLC N286-10GLR-SLC Cisco-Compatible SFP-10G-LR SFP+ Transceiver, 10GBase-LR, DDM, Singlemode LC , 1310 nm, 10 km 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)