location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58492 hot tub/spa accessory Transparent, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
58492
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58492
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138971316
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78921
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:00:45
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 58492 hot tub/spa accessory Transparent, White:
This short summary of the Bestway 58492 hot tub/spa accessory Transparent, White data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58492, Bestway, Transparent, White, Polycarbonate, Button, 7 colors, 1 pc(s)

Long summary description Bestway 58492 hot tub/spa accessory Transparent, White:
This is an auto-generated long summary of Bestway 58492 hot tub/spa accessory Transparent, White based on the first three specs of the first five spec groups.

Bestway 58492. Brand compatibility: Bestway, Product color: Transparent, White, Material: Polycarbonate. Number of pieces: 1 pc(s). Power source type: Battery. Package type: Box, Package width: 3.54" (90 mm), Package depth: 2.6" (66 mm). Quantity per pallet: 704 pc(s), Minimum order quantity: 2 pc(s)

Features
Inflatable
No
Brand compatibility *
Bestway
Product color *
Transparent, White
Material
Polycarbonate
Waterproof
Yes
Control type
Button
Number of lighting colors
7 colors
Easy to clean
Yes
Intrastat code
84212100
Packaging content
Batteries included
No
Number of pieces
1 pc(s)
Quantity
1
Power
Power source type
Battery
Built-in battery
No
Packaging data
Package type
Box
Package width
3.54" (90 mm)
Package depth
2.6" (66 mm)
Package height
3.54" (90 mm)
Package weight
4.73 oz (134 g)
Package volume
4000 cm³
Logistics data
Quantity per pallet
704 pc(s)
Minimum order quantity
2 pc(s)
Brand Image Article code product Stock Price from
Bestway 58471 hot tub/spa accessory Transparent Bestway 58471 hot tub/spa accessory Transparent
(show image)
58471 58471
Bestway 58421 hot tub/spa accessory Multicolor Bestway 58421 hot tub/spa accessory Multicolor
(show image)
58421 Lay-Z-Spa All in One Tool Set