location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58471 hot tub/spa accessory Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
58471
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58471
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138961461
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44992
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 15:41:24
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 58471 hot tub/spa accessory Transparent:
This short summary of the Bestway 58471 hot tub/spa accessory Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58471, Bestway, Transparent, Polycarbonate, Button, 7 colors, 1 pc(s)

Long summary description Bestway 58471 hot tub/spa accessory Transparent:
This is an auto-generated long summary of Bestway 58471 hot tub/spa accessory Transparent based on the first three specs of the first five spec groups.

Bestway 58471. Brand compatibility: Bestway, Product color: Transparent, Material: Polycarbonate. Number of pieces: 1 pc(s). Weight: 7.97 oz (226 g). Package type: Box, Package width: 3.74" (95 mm), Package depth: 6.69" (170 mm). Quantity per pallet: 702 pc(s), Minimum order quantity: 6 pc(s)

Features
Inflatable
No
Brand compatibility *
Bestway
Product color *
Transparent
Material
Polycarbonate
Waterproof
Yes
Control type
Button
Number of lighting colors
7 colors
Easy to clean
Yes
Intrastat code
84212100
Packaging content
Number of pieces
1 pc(s)
Packaging content
Quantity
1
Weight & dimensions
Weight
7.97 oz (226 g)
Packaging data
Package type
Box
Package width
3.74" (95 mm)
Package depth
6.69" (170 mm)
Package height
3.74" (95 mm)
Package volume
12000 cm³
Logistics data
Quantity per pallet
702 pc(s)
Minimum order quantity
6 pc(s)
Brand Image Article code product Stock Price from
Bestway 58492 hot tub/spa accessory Transparent, White Bestway 58492 hot tub/spa accessory Transparent, White
(show image)
58492 58492