location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 54298 hot tub/spa 669 L 4 person(s) Round Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
54298
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
54298
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138973563
Category: Hot Tubs & Spas Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Sep 2023 11:19:29
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 54298 hot tub/spa 669 L 4 person(s) Round Black, White:
This short summary of the Bestway 54298 hot tub/spa 669 L 4 person(s) Round Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 54298, 669 L, 4 person(s), Round, Bubble/Jet massage, Tritech, Black, White

Long summary description Bestway 54298 hot tub/spa 669 L 4 person(s) Round Black, White:
This is an auto-generated long summary of Bestway 54298 hot tub/spa 669 L 4 person(s) Round Black, White based on the first three specs of the first five spec groups.

Bestway 54298. Capacity: 669 L, Number of persons: 4 person(s), Shape: Round. Height: 26" (660 mm), Inner diameter: 52" (132 cm), Outer diameter: 70.9" (180 cm). Package width: 31.9" (810 mm), Package depth: 23.6" (600 mm), Package height: 17.7" (450 mm). Minimum order quantity: 1 pc(s), Quantity per pallet: 3 pc(s)

Features
Capacity *
669 L
Number of persons *
4 person(s)
Shape *
Round
Massage type *
Bubble/Jet massage
Suitable for outdoor use *
Yes
Temperature (max)
40 °C
Temperature rise (min)
1.5 °C/h
Temperature rise (max)
2 °C/h
Pumping capacity
1.325 m³/h
Foldable *
Yes
Number of jets
81
Inflatable *
Yes
Material *
Tritech
Handle(s)
Yes
Product color *
Black, White
Timer
Yes
Power saving system
Yes
Intrastat code
90191090
Filtering
Filtering
Yes
Filter pump included
Yes
Weight & dimensions
Inner diameter
52" (132 cm)
Outer diameter
70.9" (180 cm)
Height *
26" (660 mm)
Packaging data
Package width
31.9" (810 mm)
Package depth
23.6" (600 mm)
Package height
17.7" (450 mm)
Package weight
71.9 lbs (32.6 kg)
Package volume
226000 cm³
Package type
Box
Packaging content
Cover
Yes
Chemical floater
Yes
Repair patch included
Yes
Logistics data
Minimum order quantity
1 pc(s)
Quantity per pallet
3 pc(s)
Brand Image Article code product Stock Price from
Bestway 54186 hot tub/spa 669 L 4 person(s) Round Gray Bestway 54186 hot tub/spa 669 L 4 person(s) Round Gray
(show image)
54186 54186
Bestway Lay-Z-Spa 54123 hot tub/spa 669 L 4 person(s) Round Black, Blue, White Bestway Lay-Z-Spa 54123 hot tub/spa 669 L 4 person(s) Round Black, Blue, White
(show image)
54123 Inflatable Lay-Z-Spa Miami