location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 68101 sleeping bag Rectangular sleeping bag Polyester Blue, Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
68101
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68101
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138969870
Category:
Warm lined padded bag to sleep in, especially when camping.
Sleeping Bags Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2021 17:06:57
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 68101 sleeping bag Rectangular sleeping bag Polyester Blue, Green:
This short summary of the Bestway 68101 sleeping bag Rectangular sleeping bag Polyester Blue, Green data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 68101, 35.4" (900 mm), 80.7" (2050 mm), 3.55 lbs (1.61 kg), 16 pc(s), 2 pc(s), 9.84" (250 mm)

Long summary description Bestway 68101 sleeping bag Rectangular sleeping bag Polyester Blue, Green:
This is an auto-generated long summary of Bestway 68101 sleeping bag Rectangular sleeping bag Polyester Blue, Green based on the first three specs of the first five spec groups.

Bestway 68101. Width: 35.4" (900 mm), Length: 80.7" (2050 mm), Weight: 3.55 lbs (1.61 kg). Quantity per pallet: 16 pc(s), Minimum order quantity: 2 pc(s). Package width: 9.84" (250 mm), Package length: 9.84" (25 cm), Package height: 16.5" (420 mm)

Weight & dimensions
Width
35.4" (900 mm)
Length
80.7" (2050 mm)
Weight
3.55 lbs (1.61 kg)
Technical details
Type *
Rectangular sleeping bag
Material *
Polyester
Filling material
Polyester
Product color *
Blue, Green
Comfort temperature rating
4 °C
Extreme temperature rating
-8 °C
Insulation density
300 g/m²
Zipper closure
Yes
Pocket
Yes
Technical details
Package volume
112000 cm³
Intrastat code
42029291
Packaging content
Quantity
1
Carrying case
Yes
Pillow included
Yes
Logistics data
Quantity per pallet
16 pc(s)
Minimum order quantity
2 pc(s)
Packaging data
Package width
9.84" (250 mm)
Package length
9.84" (25 cm)
Package height
16.5" (420 mm)
Package type
Blister
Brand Image Article code product Stock Price from
Bestway 68104 sleeping bag Mummy sleeping bag Polyester Gray Bestway 68104 sleeping bag Mummy sleeping bag Polyester Gray
(show image)
68104 68104
Bestway 68103 sleeping bag Mummy sleeping bag Polyester Gray, Orange Bestway 68103 sleeping bag Mummy sleeping bag Polyester Gray, Orange
(show image)
68103 68103
Bestway 68100 sleeping bag Rectangular sleeping bag Polyester Green Bestway 68100 sleeping bag Rectangular sleeping bag Polyester Green
(show image)
68100 68100