location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 68099 sleeping bag Mummy sleeping bag Polyester Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
68099
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68099
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138969856
Category:
Warm lined padded bag to sleep in, especially when camping.
Sleeping Bags Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106023
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2021 13:30:41
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 68099 sleeping bag Mummy sleeping bag Polyester Blue:
This short summary of the Bestway 68099 sleeping bag Mummy sleeping bag Polyester Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 68099, 29.5" (750 mm), 70.9" (1800 mm), 25 oz (708 g), 120 pc(s), 12 pc(s), 6.69" (170 mm)

Long summary description Bestway 68099 sleeping bag Mummy sleeping bag Polyester Blue:
This is an auto-generated long summary of Bestway 68099 sleeping bag Mummy sleeping bag Polyester Blue based on the first three specs of the first five spec groups.

Bestway 68099. Width: 29.5" (750 mm), Length: 70.9" (1800 mm), Weight: 25 oz (708 g). Quantity per pallet: 120 pc(s), Minimum order quantity: 12 pc(s). Package width: 6.69" (170 mm), Package length: 6.69" (17 cm), Package height: 13.8" (350 mm)

Weight & dimensions
Width
29.5" (750 mm)
Length
70.9" (1800 mm)
Weight
25 oz (708 g)
Technical details
Type *
Mummy sleeping bag
Material *
Polyester
Product color *
Blue
Hooded
No
Comfort temperature rating
7 °C
Extreme temperature rating
-11 °C
Insulation density
170 g/m²
Zipper closure
No
Technical details
Package volume
138000 cm³
Intrastat code
42029291
Packaging content
Quantity
1
Carrying case
Yes
Logistics data
Quantity per pallet
120 pc(s)
Minimum order quantity
12 pc(s)
Packaging data
Package width
6.69" (170 mm)
Package length
6.69" (17 cm)
Package height
13.8" (350 mm)
Package type
Blister
Brand Image Article code product Stock Price from
Bestway 68104 sleeping bag Mummy sleeping bag Polyester Gray Bestway 68104 sleeping bag Mummy sleeping bag Polyester Gray
(show image)
68104 68104
Bestway 68103 sleeping bag Mummy sleeping bag Polyester Gray, Orange Bestway 68103 sleeping bag Mummy sleeping bag Polyester Gray, Orange
(show image)
68103 68103
Bestway 68100 sleeping bag Rectangular sleeping bag Polyester Green Bestway 68100 sleeping bag Rectangular sleeping bag Polyester Green
(show image)
68100 68100