Bestway logo

Bestway 68093 camping tent 4 person(s) Blue, White Dome/Igloo tent

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116543
Info modified on:
08 Sept 2023, 15:53:27
Short summary description Bestway 68093 camping tent 4 person(s) Blue, White Dome/Igloo tent:

Bestway 68093, Camping, Dome/Igloo tent, 4 person(s), 21.7 lbs (9.84 kg), Blue, White

Long summary description Bestway 68093 camping tent 4 person(s) Blue, White Dome/Igloo tent:

Bestway 68093. Number of sleeping places: 4 person(s), Comfort sleeping capacity (max): 4 person(s), Tent fabric waterproof rating: 78.7" (2 m). Type: Dome/Igloo tent, Purpose: Camping, Product color: Blue, White. Ground cloth material: Polyester, Frame material: Fiberglass, Interior material: Polyester. Width: 181.1" (4600 mm), Depth: 90.6" (2300 mm), Height: 72.8" (1850 mm). Package width: 27" (685 mm), Package depth: 8.66" (220 mm), Package height: 10" (255 mm)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.