Bestway logo

Bestway 68096 backpacking tent Dome tent 2 person(s) Blue

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73872
Info modified on:
01 Jun 2022, 16:01:52
Short summary description Bestway 68096 backpacking tent Dome tent 2 person(s) Blue:

Bestway 68096, Dome tent, 2 person(s), Mosquito net, Ventilation, Waterproof seams, Blue

Long summary description Bestway 68096 backpacking tent Dome tent 2 person(s) Blue:

Bestway 68096. Type: Dome tent, Number of sleeping places: 2 person(s), Product color: Blue. Ground cloth material: Polyester, Frame material: Fiberglass, Interior material: Polyester. Width: 98.4" (2500 mm), Depth: 90.6" (2300 mm), Height: 37.4" (950 mm). Package width: 19.3" (490 mm), Package depth: 4.92" (125 mm), Package height: 5.51" (140 mm). Quantity per pallet: 12 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.