location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 68097 backpacking tent Green, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
68097
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68097 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138969832
Category:
Portable shelter made of cloth, supported by one or more poles and stretched tight by cords or loops attached to pegs driven into the ground.
Backpacking Tents Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Sep 2023 15:53:29
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 68097 backpacking tent Green, Yellow:
This short summary of the Bestway 68097 backpacking tent Green, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 68097, Ventilation, Green, Yellow

Long summary description Bestway 68097 backpacking tent Green, Yellow:
This is an auto-generated long summary of Bestway 68097 backpacking tent Green, Yellow based on the first three specs of the first five spec groups.

Bestway 68097. Product color: Green, Yellow, Coloration: Monochromatic, Setup time: 3 min. Ground cloth material: Polyester, Tent floor material: Polyethylene. Width: 86.6" (2200 mm), Depth: 47.2" (1200 mm), Height: 35.4" (900 mm). Package width: 23.8" (605 mm), Package depth: 23.8" (605 mm), Package height: 2.76" (70 mm). Package type: Blister

Features
Product color *
Green, Yellow
Coloration
Monochromatic
Setup time
3 min
Ground cloth density
110 g/m²
Tent fabric waterproof rating
59.1" (150 cm)
Number of rooms
1
Number of doors
1 door(s)
Side window
No
Ventilation
Yes
Intrastat code
63062200
Minimum order quantity
12 pc(s)
Material
Ground cloth material
Polyester
Tent floor material
Polyethylene
Weight & dimensions
Width
86.6" (2200 mm)
Depth
47.2" (1200 mm)
Height
35.4" (900 mm)
Weight
3.22 lbs (1.46 kg)
Packaging data
Package width
23.8" (605 mm)
Package depth
23.8" (605 mm)
Package height
2.76" (70 mm)
Packaging content
Carrying case
Yes
Package type
Blister
Technical details
Package volume
230000 cm³
Logistics data
Quantity per pallet
48 pc(s)