Bestway logo

Bestway 68095 camping tent 6 person(s) Dome/Igloo tent

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95167
Info modified on:
01 Jun 2022, 15:49:58
Short summary description Bestway 68095 camping tent 6 person(s) Dome/Igloo tent:

Bestway 68095, Camping, Hard frame, Dome/Igloo tent, 6 person(s), 39.5 lbs (17.9 kg)

Long summary description Bestway 68095 camping tent 6 person(s) Dome/Igloo tent:

Bestway 68095. Number of sleeping places: 6 person(s), Comfort sleeping capacity (max): 6 person(s), Frame type: Hard frame. Type: Dome/Igloo tent, Purpose: Camping, Coloration: Monochromatic. Frame material: Fiberglass, Interior material: Polyethylene. Width: 192.9" (4900 mm), Depth: 149.6" (3800 mm), Height: 76.8" (1950 mm). Package width: 30.5" (775 mm), Package depth: 11.4" (290 mm), Package height: 12.8" (325 mm)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.