location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 68090 backpacking tent Dome tent 3 person(s) Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
68090
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68090
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138969764
Category:
Portable shelter made of cloth, supported by one or more poles and stretched tight by cords or loops attached to pegs driven into the ground.
Backpacking Tents Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 16:01:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 68090 backpacking tent Dome tent 3 person(s) Blue:
This short summary of the Bestway 68090 backpacking tent Dome tent 3 person(s) Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 68090, Dome tent, 3 person(s), Mosquito net, Ventilation, Waterproof seams, Blue

Long summary description Bestway 68090 backpacking tent Dome tent 3 person(s) Blue:
This is an auto-generated long summary of Bestway 68090 backpacking tent Dome tent 3 person(s) Blue based on the first three specs of the first five spec groups.

Bestway 68090. Type: Dome tent, Number of sleeping places: 3 person(s), Product color: Blue. Frame material: Fiberglass, Interior material: Polyester, Tent floor material: Polyethylene. Width: 137.8" (3500 mm), Depth: 94.5" (2400 mm), Height: 51.2" (1300 mm). Package width: 23.6" (600 mm), Package depth: 6.3" (160 mm), Package height: 6.69" (170 mm). Package type: Blister

Features
Type *
Dome tent
Number of sleeping places *
3 person(s)
Comfort sleeping capacity (max)
3 person(s)
Product color *
Blue
Coloration
Monochromatic
Setup time
15 min
Ground cloth density
120 g/m²
Waterproof seams
Yes
Tent fabric waterproof rating
78.7" (2 m)
Number of rooms
1
Number of doors
2 door(s)
Side window
Yes
Mosquito net
Yes
Ventilation
Yes
Storage compartment
Yes
Fire retardant canvas
Yes
Intrastat code
63062200
Minimum order quantity
2 pc(s)
Material
Frame material
Fiberglass
Interior material
Polyester
Tent floor material
Polyethylene
Weight & dimensions
Width
137.8" (3500 mm)
Depth
94.5" (2400 mm)
Height
51.2" (1300 mm)
Weight
10.6 lbs (4.8 kg)
Packaging data
Package width
23.6" (600 mm)
Package depth
6.3" (160 mm)
Package height
6.69" (170 mm)
Packaging content
Pins included
Yes
Carrying case
Yes
Package type
Blister
Technical details
Package volume
81000 cm³
Logistics data
Quantity per pallet
30 pc(s)