location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 68092 backpacking tent Dome tent 4 person(s) Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
68092
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68092
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138969788
Category:
Portable shelter made of cloth, supported by one or more poles and stretched tight by cords or loops attached to pegs driven into the ground.
Backpacking Tents Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Oct 2022 17:53:09
The date of the most recent change of the data-sheet in Icecat's system
Bestway 68092 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Bestway 68092 backpacking tent Dome tent 4 person(s) Blue, White:
This short summary of the Bestway 68092 backpacking tent Dome tent 4 person(s) Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 68092, Dome tent, 4 person(s), Mosquito net, Waterproof seams, Blue, White

Long summary description Bestway 68092 backpacking tent Dome tent 4 person(s) Blue, White:
This is an auto-generated long summary of Bestway 68092 backpacking tent Dome tent 4 person(s) Blue, White based on the first three specs of the first five spec groups.

Bestway 68092. Type: Dome tent, Number of sleeping places: 4 person(s), Product color: Blue, White. Ground cloth material: Polyester, Frame material: Fiberglass, Interior material: Polyester. Width: 157.5" (4000 mm), Depth: 88.6" (2250 mm), Height: 70.9" (1800 mm). Package width: 26.6" (675 mm), Package depth: 8.07" (205 mm), Package height: 8.86" (225 mm). Package type: Box

Features
Type *
Dome tent
Number of sleeping places *
4 person(s)
Comfort sleeping capacity (max)
4 person(s)
Product color *
Blue, White
Ground cloth density
120 g/m²
Waterproof seams
Yes
Tent fabric waterproof rating
78.7" (2 m)
Number of rooms
1
Number of doors
1 door(s)
Side window
Yes
Number of side windows
1
Mosquito net
Yes
Frame diameter
0.374" (9.5 mm)
Storage compartment
Yes
Removable carpet
Yes
Fire retardant canvas
Yes
Intrastat code
63062200
Minimum order quantity
1 pc(s)
Material
Ground cloth material
Polyester
Frame material
Fiberglass
Interior material
Polyester
Weight & dimensions
Width
157.5" (4000 mm)
Depth
88.6" (2250 mm)
Height
70.9" (1800 mm)
Weight
18.1 lbs (8.2 kg)
Packaging data
Package width
26.6" (675 mm)
Package depth
8.07" (205 mm)
Package height
8.86" (225 mm)
Packaging content
Carrying case
Yes
Package type
Box
Technical details
Package volume
36000 cm³
Logistics data
Quantity per pallet
40 pc(s)
Brand Image Article code product Stock Price from
Bestway 68014 backpacking tent Dome/Igloo tent 4 person(s) Khaki Bestway 68014 backpacking tent Dome/Igloo tent 4 person(s) Khaki
(show image)
68014 Pavillo Rock Mount X4 Tent - Dome - 4-persons - Khaki