Bestway logo

Bestway 67708 air mattress Double mattress Gray Unisex

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96107
Info modified on:
14 Aug 2024, 14:45:16
Short summary description Bestway 67708 air mattress Double mattress Gray Unisex:

Bestway 67708, Double mattress, Queen size, Rectangle, Indoor, Built-in air pump

Long summary description Bestway 67708 air mattress Double mattress Gray Unisex:

Bestway 67708. Type: Double mattress, Product color: Gray, Material: PVC. Width: 59.8" (1520 mm), Length: 79.9" (2030 mm), Height: 18.1" (460 mm). Package width: 17.7" (450 mm), Package depth: 15.7" (400 mm), Package height: 7.09" (180 mm). Quantity per pack: 1 pc(s). Minimum order quantity: 1 pc(s), Quantity per pallet: 36 pc(s)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.