location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 75081 inflatable lounge chair Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
75081
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
75081
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138969689
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74726
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 09:37:36
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 75081 inflatable lounge chair Green:
This short summary of the Bestway 75081 inflatable lounge chair Green data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 75081, Green, PVC, 42.1" (1070 mm), 40.2" (1020 mm), 24" (610 mm), 3.2 lbs (1.45 kg)

Long summary description Bestway 75081 inflatable lounge chair Green:
This is an auto-generated long summary of Bestway 75081 inflatable lounge chair Green based on the first three specs of the first five spec groups.

Bestway 75081. Product color: Green, Material: PVC. Width: 42.1" (1070 mm), Depth: 40.2" (1020 mm), Height: 24" (610 mm). Package width: 9.84" (250 mm), Package depth: 9.06" (230 mm), Package height: 4.33" (110 mm). Quantity per pallet: 144 pc(s). Minimum order quantity: 6 pc(s)

Features
Product color *
Green
Material *
PVC
Cup holder
No
Backrest
Yes
Armrest
No
Easy storage
Yes
Easy to clean
Yes
Intrastat code
94018000
Weight & dimensions
Width
42.1" (1070 mm)
Depth
40.2" (1020 mm)
Height
24" (610 mm)
Weight & dimensions
Weight
3.2 lbs (1.45 kg)
Packaging data
Package width
9.84" (250 mm)
Package depth
9.06" (230 mm)
Package height
4.33" (110 mm)
Package type
Box
Package volume
46000 cm³
Quantity per pack
1 pc(s)
Logistics data
Quantity per pallet
144 pc(s)
Other features
Minimum order quantity
6 pc(s)
Brand Image Article code product Stock Price from
Bestway 75085 inflatable lounge chair Gray, Transparent Bestway 75085 inflatable lounge chair Gray, Transparent
(show image)
75085 75085
Bestway 75076 inflatable lounge chair Multicolor Bestway 75076 inflatable lounge chair Multicolor
(show image)
75076 75076
Bestway 75077 inflatable lounge chair Black Bestway 75077 inflatable lounge chair Black
(show image)
75077 75077
Bestway 75082 inflatable lounge chair Green Bestway 75082 inflatable lounge chair Green
(show image)
75082 75082