location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 75075 inflatable lounge chair Multicolor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
75075
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
75075
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138970425
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127597
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2021 17:07:05
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 75075 inflatable lounge chair Multicolor:
This short summary of the Bestway 75075 inflatable lounge chair Multicolor data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 75075, Multicolor, PVC, 44.1" (1120 mm), 44.1" (1120 mm), 26" (660 mm), 3.57 lbs (1.62 kg)

Long summary description Bestway 75075 inflatable lounge chair Multicolor:
This is an auto-generated long summary of Bestway 75075 inflatable lounge chair Multicolor based on the first three specs of the first five spec groups.

Bestway 75075. Product color: Multicolor, Material: PVC. Width: 44.1" (1120 mm), Depth: 44.1" (1120 mm), Height: 26" (660 mm). Package width: 9.84" (250 mm), Package depth: 9.06" (230 mm), Package height: 4.33" (110 mm). Minimum order quantity: 6 pc(s), Quantity per pallet: 144 pc(s)

Features
Product color *
Multicolor
Material *
PVC
Cup holder
No
Backrest
Yes
Easy storage
Yes
Easy to clean
Yes
Intrastat code
94018000
Packaging content
Quantity
1
Weight & dimensions
Width
44.1" (1120 mm)
Depth
44.1" (1120 mm)
Weight & dimensions
Height
26" (660 mm)
Weight
3.57 lbs (1.62 kg)
Packaging data
Package width
9.84" (250 mm)
Package depth
9.06" (230 mm)
Package height
4.33" (110 mm)
Package type
Box
Logistics data
Minimum order quantity
6 pc(s)
Quantity per pallet
144 pc(s)
Technical details
Package volume
46000 cm³
Brand Image Article code product Stock Price from
Bestway 75076 inflatable lounge chair Multicolor Bestway 75076 inflatable lounge chair Multicolor
(show image)
75076 75076
Bestway 75077 inflatable lounge chair Black Bestway 75077 inflatable lounge chair Black
(show image)
75077 75077