location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 65330 surfboard Stand Up Paddle board (SUP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65330
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65330
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138962024
Category: Surfboards Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83944
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2019 10:00:10
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 65330 surfboard Stand Up Paddle board (SUP):
This short summary of the Bestway 65330 surfboard Stand Up Paddle board (SUP) data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 65330, Stand Up Paddle board (SUP), Flat, Multicolor, Tritech, 308.6 lbs (140 kg), Box

Long summary description Bestway 65330 surfboard Stand Up Paddle board (SUP):
This is an auto-generated long summary of Bestway 65330 surfboard Stand Up Paddle board (SUP) based on the first three specs of the first five spec groups.

Bestway 65330. Type: Stand Up Paddle board (SUP), Board profile: Flat, Product color: Multicolor. Length: 120.1" (3050 mm), Width: 33.1" (840 mm), Thickness: 5.91" (15 cm). Minimum order quantity: 1 pc(s), Quantity per pallet: 8 pc(s)

Features
Product color *
Multicolor
Material *
Tritech
Type *
Stand Up Paddle board (SUP)
Board profile *
Flat
Inflatable *
Yes
Non-slip surface
Yes
Maximum weight capacity
308.6 lbs (140 kg)
Removable daggerboard
No
Carrying handle(s)
Yes
Package type
Box
Intrastat code
89031010
Weight & dimensions
Length *
120.1" (3050 mm)
Width
33.1" (840 mm)
Thickness
5.91" (15 cm)
Weight & dimensions
Package width
18.1" (460 mm)
Package depth
35.8" (910 mm)
Package height
12" (305 mm)
Package weight
35.9 lbs (16.3 kg)
Package volume
15000 cm³
Packaging content
Oar(s) included
Yes
Number of oars
1
Hand air pump
Yes
Repair kit included
Yes
Carrying case
Yes
Leash included
Yes
Logistics data
Minimum order quantity
1 pc(s)
Quantity per pallet
8 pc(s)
Brand Image Article code product Stock Price from
Bestway 65310 surfboard Stand Up Paddle board (SUP) Bestway 65310 surfboard Stand Up Paddle board (SUP)
(show image)
65310 65310