location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 25039 swimming kit Blue, Pink Child

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
25039
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25039
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138966954 show
Category: Swimming Kits Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116366
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2022 16:18:14
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 25039 swimming kit Blue, Pink Child:
This short summary of the Bestway 25039 swimming kit Blue, Pink Child data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 25039, Child, Blue, Pink, 3 yr(s), Polycarbonate, Latex, 15.6 oz (443 g)

Long summary description Bestway 25039 swimming kit Blue, Pink Child:
This is an auto-generated long summary of Bestway 25039 swimming kit Blue, Pink Child based on the first three specs of the first five spec groups.

Bestway 25039. Recommended age group: Child, Product color: Blue, Pink, Recommended age (min): 3 yr(s). Weight: 15.6 oz (443 g). Package width: 7.68" (195 mm), Package depth: 15.6" (395 mm), Package height: 4.13" (105 mm). Number of products included: 3 pc(s), Number of swimming goggles included: 1 pc(s). Minimum order quantity: 6 pc(s), Quantity per pallet: 252 pc(s)

Features
Recommended age (min)
3 yr(s)
Snorkel *
Yes
Diving fins *
Yes
Diving mask *
Yes
Swimming goggles *
No
Swimming cap *
No
Swimming nose clip *
No
Swimming ear plugs *
No
Product color *
Blue, Pink
Lens material
Polycarbonate
Adjustable strap
Yes
Adjustable heel strap
Yes
Ultraviolet (UV) protection
Yes
Easy to adjust
Yes
Fog proof
Yes
Recommended age group *
Child
Doesn't contain
Latex
Intrastat code
95062900
Weight & dimensions
Weight
15.6 oz (443 g)
Packaging data
Package width
7.68" (195 mm)
Package depth
15.6" (395 mm)
Package height
4.13" (105 mm)
Package volume
43000 cm³
Package type
Blister
Packaging content
Number of products included *
3 pc(s)
Number of snorkels included
1
Number of diving masks included
1
Number of swimming goggles included
1 pc(s)
Logistics data
Minimum order quantity
6 pc(s)
Quantity per pallet
252 pc(s)
Brand Image Article code product Stock Price from
Bestway 26026 swimming kit Blue, Orange, Yellow Child Bestway 26026 swimming kit Blue, Orange, Yellow Child
(show image)
26026 Swim Set
Country Distributor
Belgium 2 distributor(s)