location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 22060 diving mask Multicolor Adult

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22060
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22060
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138966701
Category: Diving Masks Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73930
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Jun 2023 12:12:30
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 22060 diving mask Multicolor Adult:
This short summary of the Bestway 22060 diving mask Multicolor Adult data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 22060, Adult, Half face mask, Freediving, Multicolor, 14 yr(s), 10.6 oz (301 g)

Long summary description Bestway 22060 diving mask Multicolor Adult:
This is an auto-generated long summary of Bestway 22060 diving mask Multicolor Adult based on the first three specs of the first five spec groups.

Bestway 22060. Recommended age group: Adult, Construction: Half face mask, Suitable for: Freediving. Weight: 10.6 oz (301 g), Package width: 7.09" (180 mm), Package depth: 9.45" (240 mm). Quantity per pack: 1 pc(s), Package type: Blister. Minimum order quantity: 12 pc(s), Quantity per pallet: 432 pc(s)

Features
Recommended age (min)
14 yr(s)
Number of lenses
2
Product color *
Multicolor
Recommended age group *
Adult
Snorkel tube included *
No
Construction *
Half face mask
Suitable for *
Freediving
Adjustable strap
Yes
Quantity
1
Intrastat code
95069990
Technical details
Package volume
39000 cm³
Weight & dimensions
Weight
10.6 oz (301 g)
Package width
7.09" (180 mm)
Package depth
9.45" (240 mm)
Package height
4.13" (105 mm)
Packaging content
Quantity per pack
1 pc(s)
Package type
Blister
Logistics data
Minimum order quantity
12 pc(s)
Quantity per pallet
432 pc(s)