location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gre PBT200 above ground pool Framed pool Rectangular White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gre Check ‘Gre’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PBT200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PBT200
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8412081308777
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Gre’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gre: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2021 17:06:57
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Gre PBT200 above ground pool Framed pool Rectangular White:
This short summary of the Gre PBT200 above ground pool Framed pool Rectangular White data-sheet is auto-generated and uses the product title and the first six key specs.

Gre PBT200, Framed pool, White, 205 lbs (93 kg)

Long summary description Gre PBT200 above ground pool Framed pool Rectangular White:
This is an auto-generated long summary of Gre PBT200 above ground pool Framed pool Rectangular White based on the first three specs of the first five spec groups.

Gre PBT200. Pool type: Framed pool, Shape: Rectangular, Product color: White. Width: 54.3" (1380 mm), Height: 65" (1650 mm), Depth: 23.6" (600 mm). Package width: 31.9" (810 mm), Package depth: 91.3" (2320 mm), Package height: 28.7" (730 mm). Quantity per pallet: 1 pc(s), Minimum order quantity: 1 pc(s)

Brand Image Article code product Stock Price from
Gre

Gre 790205 above ground pool Framed pool Square Blue, Wood
(show image)
790205 790205