location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 41405 pool/beach float Blue Pattern PVC Ride-on float

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
41405
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41405
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138966893
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92953
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 15:41:24
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 41405 pool/beach float Blue Pattern PVC Ride-on float:
This short summary of the Bestway 41405 pool/beach float Blue Pattern PVC Ride-on float data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 41405, Blue, Ride-on float, Pattern, PVC, 3 yr(s), Boy/Girl

Long summary description Bestway 41405 pool/beach float Blue Pattern PVC Ride-on float:
This is an auto-generated long summary of Bestway 41405 pool/beach float Blue Pattern PVC Ride-on float based on the first three specs of the first five spec groups.

Bestway 41405. Product color: Blue, Product type: Ride-on float, Coloration: Pattern. Width: 38.6" (980 mm), Length: 70.1" (1780 mm), Height: 20.9" (530 mm). Package width: 9.45" (240 mm), Package depth: 9.45" (240 mm), Package height: 1.97" (50 mm). Quantity per pallet: 336 pc(s), Minimum order quantity: 12 pc(s)

Features
Product color *
Blue
Coloration *
Pattern
Material *
PVC
Product type *
Ride-on float
Maximum load weight
99.2 lbs (45 kg)
Recommended age (min) *
3 yr(s)
Recommended gender *
Boy/Girl
Chambers quantity
2
Built-in pillow
No
Cup holder
No
Heavy-duty handles
Yes
Not for children 0-3 years
Yes
Intrastat code
95069990
Weight & dimensions
Width
38.6" (980 mm)
Weight & dimensions
Length
70.1" (1780 mm)
Height
20.9" (530 mm)
Weight
25.4 oz (720 g)
Packaging data
Package width
9.45" (240 mm)
Package depth
9.45" (240 mm)
Package height
1.97" (50 mm)
Package volume
41000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Quantity
1
Logistics data
Quantity per pallet
336 pc(s)
Minimum order quantity
12 pc(s)
Brand Image Article code product Stock Price from
Bestway 41122 pool/beach float Pink Vinyl Ride-on float Bestway 41122 pool/beach float Pink Vinyl Ride-on float
(show image)
41122 41122
Bestway 41123 pool/beach float Gold, White Vinyl Ride-on float Bestway 41123 pool/beach float Gold, White Vinyl Ride-on float
(show image)
41123 41123
Bestway 41115 pool/beach float Multicolor Vinyl Ride-on float Bestway 41115 pool/beach float Multicolor Vinyl Ride-on float
(show image)
41115 41115
Bestway 42048 pool/beach float Multicolor Vinyl Ride-on float Bestway 42048 pool/beach float Multicolor Vinyl Ride-on float
(show image)
42048 42048
Bestway 41114 pool/beach float Multicolor, White Vinyl Ride-on float Bestway 41114 pool/beach float Multicolor, White Vinyl Ride-on float
(show image)
41114 41114
Bestway 41105 pool/beach float Multicolor Monochromatic Vinyl Ride-on float Bestway 41105 pool/beach float Multicolor Monochromatic Vinyl Ride-on float
(show image)
41105 41105
Bestway 41094 pool/beach float Multicolor Image Vinyl Ride-on float Bestway 41094 pool/beach float Multicolor Image Vinyl Ride-on float
(show image)
41094 41094