location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 65097 inflatable boat 1 person(s) Travel/recreation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65097
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65097
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138961584 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105895
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2022 16:18:06
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 65097 inflatable boat 1 person(s) Travel/recreation:
This short summary of the Bestway 65097 inflatable boat 1 person(s) Travel/recreation data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 65097, Travel/recreation, Inflatable boat, Black, Green, PVC, 1 person(s), 330.7 lbs (150 kg)

Long summary description Bestway 65097 inflatable boat 1 person(s) Travel/recreation:
This is an auto-generated long summary of Bestway 65097 inflatable boat 1 person(s) Travel/recreation based on the first three specs of the first five spec groups.

Bestway 65097. Recommended usage: Travel/recreation, Type: Inflatable boat, Product color: Black, Green. Width: 39.4" (1000 mm), Length: 106.3" (2700 mm), Height: 22.4" (570 mm). Minimum order quantity: 1 pc(s), Quantity per pallet: 24 pc(s)

Features
Number of persons *
1 person(s)
Recommended usage *
Travel/recreation
Type *
Inflatable boat
Maximum weight capacity
330.7 lbs (150 kg)
Motor mount *
No
Product color *
Black, Green
Chambers quantity
3
Inflatable floor
Yes
Material *
PVC
Handle(s)
Yes
Rod holder
Yes
Number of seats
1 seat(s)
Package type
Box
Intrastat code
89031010
Interleaved Two of Five (ITF-14)
06942138982336
Weight & dimensions
Width
39.4" (1000 mm)
Length
106.3" (2700 mm)
Height
22.4" (570 mm)
Weight
19.8 lbs (9 kg)
Package width
15.4" (390 mm)
Package depth
29.5" (750 mm)
Package height
7.48" (190 mm)
Package volume
61000 cm³
Packaging content
Quantity
1
Oar(s) included
Yes
Number of oars included
1
Repair patch included
Yes
Hand air pump
Yes
Logistics data
Minimum order quantity
1 pc(s)
Quantity per pallet
24 pc(s)