location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 43263 pool/beach float Multicolor Pattern Floating island

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43263
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43263
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138967586
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87858
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 15:41:24
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 43263 pool/beach float Multicolor Pattern Floating island:
This short summary of the Bestway 43263 pool/beach float Multicolor Pattern Floating island data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 43263, Multicolor, Floating island, Pattern, Boy/Girl, 396.8 lbs (180 kg), 74" (188 cm)

Long summary description Bestway 43263 pool/beach float Multicolor Pattern Floating island:
This is an auto-generated long summary of Bestway 43263 pool/beach float Multicolor Pattern Floating island based on the first three specs of the first five spec groups.

Bestway 43263. Product color: Multicolor, Product type: Floating island, Coloration: Pattern. Diameter: 74" (188 cm), Height: 9.84" (250 mm), Weight: 6.37 lbs (2.89 kg). Package width: 11.8" (300 mm), Package depth: 11.8" (300 mm), Package height: 3.15" (80 mm). Quantity per pallet: 165 pc(s), Minimum order quantity: 3 pc(s)

Features
Product color *
Multicolor
Coloration *
Pattern
Product type *
Floating island
Maximum load weight
396.8 lbs (180 kg)
Recommended gender *
Boy/Girl
Built-in pillow
No
Cup holder
No
Intrastat code
39269097
Weight & dimensions
Diameter
74" (188 cm)
Height
9.84" (250 mm)
Weight
6.37 lbs (2.89 kg)
Packaging data
Package width
11.8" (300 mm)
Package depth
11.8" (300 mm)
Package height
3.15" (80 mm)
Package volume
25000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Quantity
1
Logistics data
Quantity per pallet
165 pc(s)
Minimum order quantity
3 pc(s)
Brand Image Article code product Stock Price from
Bestway 43264 pool/beach float Multicolor Pattern PVC Floating island Bestway 43264 pool/beach float Multicolor Pattern PVC Floating island
(show image)
43264 43264
Bestway 43140 pool/beach float Black, Green, Red, Yellow Vinyl Floating island Bestway 43140 pool/beach float Black, Green, Red, Yellow Vinyl Floating island
(show image)
43140 Watermelon Island