location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 43280 pool/beach float Multicolor Pattern PVC Floating lounge chair

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43280
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43280
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138969047
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71190
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 15:41:24
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 43280 pool/beach float Multicolor Pattern PVC Floating lounge chair:
This short summary of the Bestway 43280 pool/beach float Multicolor Pattern PVC Floating lounge chair data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 43280, Multicolor, Floating lounge chair, Pattern, PVC, Boy/Girl, 198.4 lbs (90 kg)

Long summary description Bestway 43280 pool/beach float Multicolor Pattern PVC Floating lounge chair:
This is an auto-generated long summary of Bestway 43280 pool/beach float Multicolor Pattern PVC Floating lounge chair based on the first three specs of the first five spec groups.

Bestway 43280. Product color: Multicolor, Product type: Floating lounge chair, Coloration: Pattern. Diameter: 47.6" (121 cm), Height: 18.5" (470 mm), Weight: 4.37 lbs (1.98 kg). Package width: 15.4" (390 mm), Package depth: 11.8" (300 mm), Package height: 4.33" (110 mm). Quantity per pallet: 80 pc(s), Minimum order quantity: 4 pc(s)

Features
Product color *
Multicolor
Coloration *
Pattern
Material *
PVC
Product type *
Floating lounge chair
Maximum load weight
198.4 lbs (90 kg)
Recommended gender *
Boy/Girl
Headrest
Yes
Cup holder
Yes
Number of cup holders
1
Heavy-duty handles
Yes
Number of carry handles
2
Intrastat code
39269097
Weight & dimensions
Diameter
47.6" (121 cm)
Height
18.5" (470 mm)
Weight
4.37 lbs (1.98 kg)
Packaging data
Package width
15.4" (390 mm)
Package depth
11.8" (300 mm)
Package height
4.33" (110 mm)
Package volume
60000 cm³
Package type
Box
Packaging content
Quantity
1
Logistics data
Quantity per pallet
80 pc(s)
Minimum order quantity
4 pc(s)