location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 43247 pool/beach float Pink, White Image Floating mattress

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43247
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43247
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138967401
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98458
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 15:41:24
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 43247 pool/beach float Pink, White Image Floating mattress:
This short summary of the Bestway 43247 pool/beach float Pink, White Image Floating mattress data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 43247, Pink, White, Floating mattress, Image, 198.4 lbs (90 kg), Dragon fruit, 30.7" (780 mm)

Long summary description Bestway 43247 pool/beach float Pink, White Image Floating mattress:
This is an auto-generated long summary of Bestway 43247 pool/beach float Pink, White Image Floating mattress based on the first three specs of the first five spec groups.

Bestway 43247. Product color: Pink, White, Product type: Floating mattress, Coloration: Image. Width: 30.7" (780 mm), Length: 64.6" (1640 mm), Height: 7.87" (200 mm). Package width: 9.45" (240 mm), Package depth: 9.45" (240 mm), Package height: 1.77" (45 mm). Quantity per pallet: 504 pc(s), Minimum order quantity: 8 pc(s)

Features
Product color *
Pink, White
Coloration *
Image
Product type *
Floating mattress
Maximum load weight
198.4 lbs (90 kg)
Chambers quantity
2
Theme
Dragon fruit
Intrastat code
39269097
Weight & dimensions
Width
30.7" (780 mm)
Length
64.6" (1640 mm)
Height
7.87" (200 mm)
Weight & dimensions
Weight
31.8 oz (901 g)
Packaging data
Package width
9.45" (240 mm)
Package depth
9.45" (240 mm)
Package height
1.77" (45 mm)
Package volume
25000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Quantity per pallet
504 pc(s)
Minimum order quantity
8 pc(s)
Brand Image Article code product Stock Price from
Bestway 43183 pool/beach float Multicolor Vinyl Floating mattress Bestway 43183 pool/beach float Multicolor Vinyl Floating mattress
(show image)
43183 43183
Bestway 43160 pool/beach float Black, Yellow Vinyl Floating mattress Bestway 43160 pool/beach float Black, Yellow Vinyl Floating mattress
(show image)
43160 Banana Float
Bestway 43140 pool/beach float Black, Green, Red, Yellow Vinyl Floating island Bestway 43140 pool/beach float Black, Green, Red, Yellow Vinyl Floating island
(show image)
43140 Watermelon Island