location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 43244 pool/beach float Blue, Green Image PVC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43244
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43244
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138967272
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83723
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 15:41:24
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 43244 pool/beach float Blue, Green Image PVC:
This short summary of the Bestway 43244 pool/beach float Blue, Green Image PVC data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 43244, Blue, Green, Image, PVC, Cactus, 26.4" (67 cm), 29.9" (760 mm)

Long summary description Bestway 43244 pool/beach float Blue, Green Image PVC:
This is an auto-generated long summary of Bestway 43244 pool/beach float Blue, Green Image PVC based on the first three specs of the first five spec groups.

Bestway 43244. Product color: Blue, Green, Coloration: Image, Material: PVC. Diameter: 26.4" (67 cm), Height: 29.9" (760 mm), Weight: 21.1 oz (598 g). Package width: 7.8" (198 mm), Package depth: 7.8" (198 mm), Package height: 2.76" (70 mm). Quantity per pallet: 384 pc(s), Minimum order quantity: 12 pc(s)

Features
Product color *
Blue, Green
Coloration *
Image
Material *
PVC
Cup holder
Yes
Number of cup holders
6
Theme
Cactus
Intrastat code
39269097
Weight & dimensions
Diameter
26.4" (67 cm)
Height
29.9" (760 mm)
Weight
21.1 oz (598 g)
Packaging data
Package width
7.8" (198 mm)
Package depth
7.8" (198 mm)
Package height
2.76" (70 mm)
Package volume
39000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Quantity per pallet
384 pc(s)
Minimum order quantity
12 pc(s)
Brand Image Article code product Stock Price from
Bestway 43252 pool/beach float Multicolor Pattern PVC Swimming ring Bestway 43252 pool/beach float Multicolor Pattern PVC Swimming ring
(show image)
43252 43252
Bestway 43249 pool/beach float Brown, Green Monochromatic PVC Floating mattress Bestway 43249 pool/beach float Brown, Green Monochromatic PVC Floating mattress
(show image)
43249 43249
Bestway 34119 pool/beach float Black Image Bestway 34119 pool/beach float Black Image
(show image)
34119 34119
Bestway 43227 pool/beach float Multicolor Vinyl Floating island Bestway 43227 pool/beach float Multicolor Vinyl Floating island
(show image)
43227 43227