location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 36158 pool/beach float Multicolor Image PVC Swimming ring

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
36158
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
36158
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73936
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Aug 2020 18:52:04
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 36158 pool/beach float Multicolor Image PVC Swimming ring:
This short summary of the Bestway 36158 pool/beach float Multicolor Image PVC Swimming ring data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 36158, Multicolor, Swimming ring, Image, PVC, 10 yr(s), Boy/Girl

Long summary description Bestway 36158 pool/beach float Multicolor Image PVC Swimming ring:
This is an auto-generated long summary of Bestway 36158 pool/beach float Multicolor Image PVC Swimming ring based on the first three specs of the first five spec groups.

Bestway 36158. Product color: Multicolor, Product type: Swimming ring, Coloration: Image. Width: 40.9" (1040 mm), Depth: 31.5" (800 mm), Height: 35.4" (900 mm). Package width: 7.8" (198 mm), Package depth: 7.8" (198 mm), Package height: 2.17" (55 mm). Quantity per pallet: 480 pc(s), Minimum order quantity: 12 pc(s)

Features
Product color *
Multicolor
Coloration *
Image
Material *
PVC
Product type *
Swimming ring
Maximum load weight
198.4 lbs (90 kg)
Recommended age (min) *
10 yr(s)
Recommended gender *
Boy/Girl
Chambers quantity
2
Theme
Alpaca
Intrastat code
95030095
Weight & dimensions
Width
40.9" (1040 mm)
Depth
31.5" (800 mm)
Weight & dimensions
Height
35.4" (900 mm)
Weight
18.1 oz (512 g)
Packaging data
Package width
7.8" (198 mm)
Package depth
7.8" (198 mm)
Package height
2.17" (55 mm)
Package volume
31000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Quantity per pallet
480 pc(s)
Minimum order quantity
12 pc(s)
Brand Image Article code product Stock Price from
Bestway 41136 pool/beach float Multicolor Monochromatic PVC Ride-on float Bestway 41136 pool/beach float Multicolor Monochromatic PVC Ride-on float
(show image)
41136 41136
Bestway 36164 pool/beach float Brown Image Swimming ring Bestway 36164 pool/beach float Brown Image Swimming ring
(show image)
36164 36164
Bestway 36159 pool/beach float Multicolor Image PVC Swimming ring Bestway 36159 pool/beach float Multicolor Image PVC Swimming ring
(show image)
36159 36159
Bestway 36124 pool/beach float Pink, White Vinyl Swim ring Bestway 36124 pool/beach float Pink, White Vinyl Swim ring
(show image)
36124 36124