location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 53349 inflatable toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
53349
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53349
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138970746 show
Category: Inflatable Toys Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84312
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 14:01:21
The date of the most recent change of the data-sheet in Icecat's system
Bestway 53349 user manual (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DECLARATION OF CONFORMITY (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TECHNICAL FILE (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Bestway 53349 inflatable toy:
This short summary of the Bestway 53349 inflatable toy data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 53349, Inflatable play center, 5 yr(s), PVC, Multicolor

Long summary description Bestway 53349 inflatable toy:
This is an auto-generated long summary of Bestway 53349 inflatable toy based on the first three specs of the first five spec groups.

Bestway 53349. Product type: Inflatable play center, Proper use: Outdoor, Recommended age (min): 5 yr(s), Recommended age (max): 10 yr(s), Maximum number of children: 5, Material: PVC, Product color: Multicolor

Features
Product type *
Inflatable play center
Product color *
Multicolor
Material *
PVC
Suggested gender *
Boy/Girl
Recommended age (min) *
5 yr(s)
Recommended age (max)
10 yr(s)
Proper use
Outdoor
Suitable for outdoor use
Yes
Water hose connecting
Yes
Water sprayer
Yes
Water compartment
Yes
Maximum number of children
5
Inflatable fan
Yes
Intrastat code
95030095
Features
Interleaved Two of Five (ITF-14)
06942138977295
Weight & dimensions
Weight
51.8 lbs (23.5 kg)
Packaging data
Package width
28.9" (735 mm)
Package depth
17.7" (450 mm)
Package height
17.7" (450 mm)
Package type
Box
Package volume
163000 cm³
Packaging content
Repair patch included
Yes
Logistics data
Minimum order quantity
1 pc(s)
Quantity per pallet
4 pc(s)