location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 53353 inflatable toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
53353
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53353
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138970807
Category: Inflatable Toys Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78128
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Apr 2022 10:44:07
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 53353 inflatable toy:
This short summary of the Bestway 53353 inflatable toy data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 53353, Inflatable play center, 6 yr(s), Blue, Green

Long summary description Bestway 53353 inflatable toy:
This is an auto-generated long summary of Bestway 53353 inflatable toy based on the first three specs of the first five spec groups.

Bestway 53353. Product type: Inflatable play center, Proper use: Outdoor, Recommended age (min): 6 yr(s), Product color: Blue, Green

Features
Product type *
Inflatable play center
Product color *
Blue, Green
Suggested gender *
Boy/Girl
Recommended age (min) *
6 yr(s)
Proper use
Outdoor
Suitable for outdoor use
Yes
Inflatable fan
Yes
Intrastat code
95030095
Weight & dimensions
Width
88.6" (2250 mm)
Depth
39.4" (1000 mm)
Weight & dimensions
Height
72.8" (1850 mm)
Weight
24.5 lbs (11.1 kg)
Packaging data
Package width
16.3" (415 mm)
Package depth
16.3" (415 mm)
Package height
16.3" (415 mm)
Package type
Box
Package volume
80000 cm³
Logistics data
Minimum order quantity
1 pc(s)
Quantity per pallet
8 pc(s)