location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 52329 garden water slide

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
52329
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52329
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138969092
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109596
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:17
The date of the most recent change of the data-sheet in Icecat's system
Bestway 52329 user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Bestway 52329 garden water slide:
This short summary of the Bestway 52329 garden water slide data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 52329, Garden water slide, 3 yr(s), Inflatable, 216.1" (5490 mm), 4.94 lbs (2.24 kg)

Long summary description Bestway 52329 garden water slide:
This is an auto-generated long summary of Bestway 52329 garden water slide based on the first three specs of the first five spec groups.

Bestway 52329. Product type: Garden water slide, Recommended age (min): 3 yr(s), Inflatable. Length: 216.1" (5490 mm), Weight: 4.94 lbs (2.24 kg)

Features
Product type *
Garden water slide
Product color *
Blue, Orange
Number of lanes *
3
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Suitable for outdoor use
Yes
Built-in sprinklers
Yes
Inflatable
Yes
Hose connection
Yes
Intrastat code
95069990
Weight & dimensions
Length *
216.1" (5490 mm)
Weight & dimensions
Weight
4.94 lbs (2.24 kg)
Packaging data
Package width
11.8" (300 mm)
Package depth
11.8" (300 mm)
Package height
2.36" (60 mm)
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Package volume
25000 cm³
Quantity per pallet
220 pc(s)
Minimum order quantity
4 pc(s)
Brand Image Article code product Stock Price from
Bestway 52320 garden water slide Bestway 52320 garden water slide
(show image)
52320 52320
Bestway 52231 garden water slide Bestway 52231 garden water slide
(show image)
52231 52231