Bestway logo

Bestway 32217 baby swim float Polyethylene, Spandex Multicolor Pool noodle

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146713
Info modified on:
09 May 2023, 10:16:52
Short summary description Bestway 32217 baby swim float Polyethylene, Spandex Multicolor Pool noodle:

Bestway 32217, Pool noodle, Polyethylene, Spandex, Multicolor

Long summary description Bestway 32217 baby swim float Polyethylene, Spandex Multicolor Pool noodle:

Bestway 32217. Product type: Pool noodle, Material: Polyethylene, Spandex, Product color: Multicolor. Diameter: 2.52" (6.4 cm), Length: 48" (1220 mm), Weight: 4.06 oz (115 g). Package width: 2.56" (65 mm), Package depth: 2.56" (65 mm), Package height: 48" (1220 mm). Minimum order quantity: 24 pc(s), Quantity per pallet: 144 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.