location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 91080 pool/beach float Multicolor Pattern Floating island

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
91080
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91080
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138967470
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79049
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Nov 2019 15:56:04
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 91080 pool/beach float Multicolor Pattern Floating island:
This short summary of the Bestway 91080 pool/beach float Multicolor Pattern Floating island data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 91080, Multicolor, Floating island, Pattern, Man/Woman, 198.4 lbs (90 kg), Minnie Mouse

Long summary description Bestway 91080 pool/beach float Multicolor Pattern Floating island:
This is an auto-generated long summary of Bestway 91080 pool/beach float Multicolor Pattern Floating island based on the first three specs of the first five spec groups.

Bestway 91080. Product color: Multicolor, Product type: Floating island, Coloration: Pattern. Diameter: 57.9" (147 cm), Height: 8.66" (220 mm), Weight: 4.34 lbs (1.97 kg). Package width: 9.45" (240 mm), Package depth: 9.45" (240 mm), Package height: 3.54" (90 mm). Quantity per pallet: 252 pc(s), Minimum order quantity: 4 pc(s)

Features
Product color *
Multicolor
Coloration *
Pattern
Product type *
Floating island
Maximum load weight
198.4 lbs (90 kg)
Recommended gender *
Man/Woman
Theme
Minnie Mouse
Not for children 0-3 years
Yes
Intrastat code
95069990
Weight & dimensions
Diameter
57.9" (147 cm)
Height
8.66" (220 mm)
Weight & dimensions
Weight
4.34 lbs (1.97 kg)
Packaging data
Package width
9.45" (240 mm)
Package depth
9.45" (240 mm)
Package height
3.54" (90 mm)
Package volume
24000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Quantity per pallet
252 pc(s)
Minimum order quantity
4 pc(s)
Brand Image Article code product Stock Price from
Bestway 43183 pool/beach float Multicolor Vinyl Floating mattress Bestway 43183 pool/beach float Multicolor Vinyl Floating mattress
(show image)
43183 43183
Bestway 43139 pool/beach float Blue, Yellow Vinyl Floating island Bestway 43139 pool/beach float Blue, Yellow Vinyl Floating island
(show image)
43139 43139
Bestway 43140 pool/beach float Black, Green, Red, Yellow Vinyl Floating island Bestway 43140 pool/beach float Black, Green, Red, Yellow Vinyl Floating island
(show image)
43140 Watermelon Island