location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 91079 kiddie pool Inflatable pool

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
91079
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91079
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138968170
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94995
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 15:41:24
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 91079 kiddie pool Inflatable pool:
This short summary of the Bestway 91079 kiddie pool Inflatable pool data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 91079, Inflatable pool, 140 L, Round, 2 yr(s), Minnie Mouse, Pink, Yellow

Long summary description Bestway 91079 kiddie pool Inflatable pool:
This is an auto-generated long summary of Bestway 91079 kiddie pool Inflatable pool based on the first three specs of the first five spec groups.

Bestway 91079. Pool type: Inflatable pool. Capacity: 140 L. Shape: Round, Recommended age (min): 2 yr(s), Theme: Minnie Mouse, Product color: Pink, Yellow

Features
Coloration
Image
Pool type *
Inflatable pool
Theme
Minnie Mouse
Product color *
Pink, Yellow
Recommended age (min) *
2 yr(s)
Shape
Round
Intrastat code
95069990
Weight & dimensions
Capacity *
140 L
Diameter
48" (122 cm)
Weight & dimensions
Height
9.84" (250 mm)
Weight
28.9 oz (820 g)
Packaging data
Package type
Box
Package width
9.45" (240 mm)
Package depth
9.45" (240 mm)
Package height
1.97" (50 mm)
Package volume
41000 cm³
Logistics data
Quantity per pallet
336 pc(s)
Minimum order quantity
12 pc(s)
Brand Image Article code product Stock Price from
Bestway 51145 kiddie pool Inflatable pool Bestway 51145 kiddie pool Inflatable pool
(show image)
51145 51145
Bestway 51144 kiddie pool Inflatable pool Bestway 51144 kiddie pool Inflatable pool
(show image)
51144 51144
Bestway 55028 kiddie pool Bestway 55028 kiddie pool
(show image)
55028 Fill 'n fun pool Φ1.22m x H25cm