Summer Fun logo

Summer Fun 501540013 Pool Covering Pool cover

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17720
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Summer Fun 501540013 Pool Covering Pool cover:

Summer Fun 501540013, Pool cover, Oval, Green, PVC, 330.7" (8400 mm), 228.3" (5800 mm)

Long summary description Summer Fun 501540013 Pool Covering Pool cover:

Summer Fun 501540013. Product type: Pool cover, Shape: Oval, Product color: Green. Width: 330.7" (8400 mm), Depth: 228.3" (5800 mm), Pool width (max): 181.1" (4.6 m). Package type: Foil bag, Package width: 21.7" (550 mm), Package depth: 3.94" (100 mm). Quantity per pallet: 36 pc(s), Minimum order quantity: 1 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.