location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58612 Pool Covering Pool dome

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
58612
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58612
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138972160
Category: Pool Covering Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151441
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:38:55
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 58612 Pool Covering Pool dome:
This short summary of the Bestway 58612 Pool Covering Pool dome data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58612, Pool dome, Above ground pool, Round, Gray, Transparent, White, PVC, Polyester, 2 door(s)

Long summary description Bestway 58612 Pool Covering Pool dome:
This is an auto-generated long summary of Bestway 58612 Pool Covering Pool dome based on the first three specs of the first five spec groups.

Bestway 58612. Product type: Pool dome, Best uses: Above ground pool, Shape: Round. Width: 236.2" (6000 mm), Depth: 236.2" (6000 mm), Height: 116.1" (2950 mm). Package type: Box, Package width: 31.3" (795 mm), Package depth: 10.4" (265 mm). Quantity per pallet: 12 pc(s), Minimum order quantity: 1 pc(s)

Features
Product type *
Pool dome
Cover reel *
No
Best uses *
Above ground pool
Shape *
Round
Product color *
Gray, Transparent, White
Material *
PVC, Polyester
Ultraviolet (UV) resistant
Yes
Number of windows
8
Number of doors
2 door(s)
Assembly required
Yes
Assembly time
30 min
Weight & dimensions
Width *
236.2" (6000 mm)
Depth *
236.2" (6000 mm)
Height *
116.1" (2950 mm)
Weight & dimensions
Weight
43.2 lbs (19.6 kg)
Packaging data
Package type
Box
Package width
31.3" (795 mm)
Package depth
10.4" (265 mm)
Package height
11.6" (295 mm)
Packaging content
Carrying case
Yes
Technical details
Package volume
72000 cm³
Other features
Intrastat code
84212100
Logistics data
Quantity per pallet
12 pc(s)
Minimum order quantity
1 pc(s)
Brand Image Article code product Stock Price from
Blue Bay

Blue Bay Pooldome Pool cover
(show image)
POOLDOME Pooldome 0.00
(excl. VAT)
0 (incl. VAT)