location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Blue Bay EZCLEAN 200 pool part/accessory Cartridge filter pump

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Blue Bay Check ‘Blue Bay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EZCLEAN 200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EZCLEAN 200
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6949031906162
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Blue Bay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16761
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2019 09:41:01
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Blue Bay EZCLEAN 200 pool part/accessory Cartridge filter pump:
This short summary of the Blue Bay EZCLEAN 200 pool part/accessory Cartridge filter pump data-sheet is auto-generated and uses the product title and the first six key specs.

Blue Bay EZCLEAN 200, Cartridge filter pump, Blue, Above ground pool, 12.5 L, 1.26" (3.2 cm), 1.42" (3.6 cm)

Long summary description Blue Bay EZCLEAN 200 pool part/accessory Cartridge filter pump:
This is an auto-generated long summary of Blue Bay EZCLEAN 200 pool part/accessory Cartridge filter pump based on the first three specs of the first five spec groups.

Blue Bay EZCLEAN 200. Product type: Cartridge filter pump, Product color: Blue, Best uses: Above ground pool. Pumping capacity: 4000 l/h. Weight: 13.1 lbs (5.94 kg). Package type: Box, Package width: 10.2" (260 mm), Package depth: 10.2" (260 mm). Minimum order quantity: 1 pc(s), Quantity per pallet: 36 pc(s)

Brand Image Article code product Stock Price from
Blue Bay

Blue Bay EZCLEAN pool part/accessory Cartridge filter pump
(show image)
EZCLEAN EZCLEAN 0.00
(excl. VAT)
0 (incl. VAT)
Bestway 30014 pool part/accessory Filter media Bestway 30014 pool part/accessory Filter media
(show image)
30014 30014
Bestway 58475 pool part/accessory Filter media Bestway 58475 pool part/accessory Filter media
(show image)
58475 Flowclear Polysphere