Bestway logo

Bestway 57392 above ground pool Inflatable pool Round 940 L Blue

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
208219
Info modified on:
08 Sept 2023, 15:50:09
Short summary description Bestway 57392 above ground pool Inflatable pool Round 940 L Blue:

Bestway 57392, 940 L, Inflatable pool, Child, Blue, 6.68 lbs (3.03 kg)

Long summary description Bestway 57392 above ground pool Inflatable pool Round 940 L Blue:

Bestway 57392. Pool type: Inflatable pool, Shape: Round, Capacity: 940 L. Height: 20.1" (510 mm), Diameter: 72" (183 cm), Weight: 6.68 lbs (3.03 kg). Package width: 13.8" (350 mm), Package depth: 13" (330 mm), Package height: 4.72" (120 mm). Quantity per pallet: 80 pc(s), Minimum order quantity: 4 pc(s)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.