location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 56966 above ground pool Framed pool Round 19480 L Multicolor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
56966
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56966 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138967739 show
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 56966 above ground pool Framed pool Round 19480 L Multicolor:
This short summary of the Bestway 56966 above ground pool Framed pool Round 19480 L Multicolor data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 56966, 19480 L, Framed pool, Adult & child, Ladder, Multicolor, 169.8 lbs (77 kg)

Long summary description Bestway 56966 above ground pool Framed pool Round 19480 L Multicolor:
This is an auto-generated long summary of Bestway 56966 above ground pool Framed pool Round 19480 L Multicolor based on the first three specs of the first five spec groups.

Bestway 56966. Pool type: Framed pool, Shape: Round, Capacity: 19480 L. Filtration capacity: 5600 l/h. Height: 48" (1220 mm), Diameter: 192.1" (4.88 m), Weight: 169.8 lbs (77 kg). Package width: 23.2" (590 mm), Package depth: 50.4" (1280 mm), Package height: 17.7" (450 mm). Quantity per pallet: 2 pc(s), Minimum order quantity: 1 pc(s)

Features
Recommended age group *
Adult & child
Pool type *
Framed pool
Shape *
Round
Capacity *
19480 L
Product color *
Multicolor
Frame
Yes
Frame material
Steel
Cover
Yes
Intrastat code
95069990
Frame color
Gray
Interleaved Two of Five (ITF-14)
06942138987560
Filtering
Filter pump included
Yes
Filtration capacity
5600 l/h
Ladder
Ladder
Yes
Technical details
Package volume
353000 cm³
Weight & dimensions
Height
48" (1220 mm)
Diameter
192.1" (4.88 m)
Weight
169.8 lbs (77 kg)
Packaging data
Package width
23.2" (590 mm)
Package depth
50.4" (1280 mm)
Package height
17.7" (450 mm)
Package type
Box
Logistics data
Quantity per pallet
2 pc(s)
Minimum order quantity
1 pc(s)
Country Distributor
Deutschland 1 distributor(s)