Summer Fun 502010814NL, Chlorine dispenser, Blue, White, 0.705 oz (20 g), 3.53 oz (100 g), Loose package, 4.72" (120 mm)
Summer Fun 502010814NL. Product type: Chlorine dispenser, Product color: Blue, White, Chlorine tablet weight (max): 0.705 oz (20 g). Weight: 3.53 oz (100 g). Package type: Loose package, Package width: 4.72" (120 mm), Package depth: 4.72" (120 mm). Minimum order quantity: 12 pc(s), Quantity per pallet: 648 pc(s)