location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Saeco GranBaristo Avanti HD8967/01 coffee maker Fully-auto Espresso machine 1.7 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Saeco Check ‘Saeco’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
GranBaristo Avanti
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD8967/01
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD8967/01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103710233 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Saeco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Saeco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87014
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 May 2024 17:15:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Saeco GranBaristo Avanti HD8967/01 coffee maker Fully-auto Espresso machine 1.7 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Fully-auto Espresso machine 1.7 L
  • - Coffee beans, Ground coffee
  • - 2 cups 15 bar
  • - Built-in grinder Adjustable coffee strength Hot water system Built-in display
  • - Coffee making Espresso making Cappuccino making
  • - Bluetooth
  • - 1900 W
  • - Anthracite, Stainless steel
Long product name Saeco GranBaristo Avanti HD8967/01 coffee maker Fully-auto Espresso machine 1.7 L :
The short editorial description of Saeco GranBaristo Avanti HD8967/01 coffee maker Fully-auto Espresso machine 1.7 L

CD Display, 1.7l/0.5l, 270g, 13kg
More>>>
Saeco GranBaristo Avanti HD8967/01 coffee maker Fully-auto Espresso machine 1.7 L:
The official marketing text of Saeco GranBaristo Avanti HD8967/01 coffee maker Fully-auto Espresso machine 1.7 L as supplied by the manufacturer

The most advanced at-home coffee experience
Enjoy 18 drinks simply prepared from your tablet
Saeco presents a new world of connected coffee with GranBaristo Avanti: each drink can
be tailor made to yours and your guests' taste and brewed via your tablet. And the
maintenance is super easy with the step by step guidance via the App

A brand new user experience with the Avanti App
- Create & brew your preferred coffee via your tablet
- Easily treat each guest to their coffee with the 'Queue'
- Maintenance made easy with the App's step-by-step guidance
Authentic Italian coffee perfection
- Perfect milk froth thanks to the integrated milk carafe
- Perfect coffee in no time thanks to the thermo-speed boiler
- Coffee without burnt taste thanks to 100% ceramic grinders
Set the beverages to suit your taste
- Experiment with flavors with the coffee bean switcher
- Play with the coffee's richness with our adjustable grinders
Ease of cleaning and maintaining
- No-fuss coffee experience thanks to low water consumption
- Keep a clean machine with just a single finger

Short summary description Saeco GranBaristo Avanti HD8967/01 coffee maker Fully-auto Espresso machine 1.7 L:
This short summary of the Saeco GranBaristo Avanti HD8967/01 coffee maker Fully-auto Espresso machine 1.7 L data-sheet is auto-generated and uses the product title and the first six key specs.

Saeco GranBaristo Avanti HD8967/01, Espresso machine, 1.7 L, Coffee beans, Ground coffee, Built-in grinder, 1900 W, Anthracite, Stainless steel

Long summary description Saeco GranBaristo Avanti HD8967/01 coffee maker Fully-auto Espresso machine 1.7 L:
This is an auto-generated long summary of Saeco GranBaristo Avanti HD8967/01 coffee maker Fully-auto Espresso machine 1.7 L based on the first three specs of the first five spec groups.

Saeco GranBaristo Avanti HD8967/01. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.7 L, Coffee input type: Coffee beans, Ground coffee, Capacity in cups: 2 cups, Built-in grinder. Display type: LCD. Power: 1900 W. Product color: Anthracite, Stainless steel

Performance
Coffee maker type *
Fully-auto
Capacity in cups *
2 cups
Maximum operating pressure
15 bar
Built-in grinder *
Yes
Grinder type
Ceramic grinder
Adjustable grinder settings
Yes
Number of grinder settings
5
Coffee beans capacity
9.52 oz (270 g)
Adjustable coffee strength *
Yes
Number of coffee strength settings
6
Built-in milk frother
Yes
Milk tank
Yes
Milk tank capacity
0.5 L
Hot water system *
Yes
Heating system
Thermoblock
Adjustable temperature
Yes
Number of temperature settings
3
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
1.7 L
Coffee input type *
Coffee beans, Ground coffee
Anti-scale system
Yes
Self-cleaning
Yes
Dishwasher-proof parts
Yes
Brewing time (1 cup)
45 s
Number of water boilers
1
Cooking functions & programs
Multi beverage *
Yes
Number of programs
18
Coffee making
Yes
Espresso making *
Yes
Cappuccino making *
Yes
Cooking functions & programs
Americano making
Yes
Ristretto making
Yes
Espresso Macchiato making
Yes
Latte Macchiato making
Yes
Caffe Crema making
Yes
Hot milk making
Yes
Ergonomics
Control type *
Buttons, Touch
Built-in display *
Yes
Display type
LCD
Used capsules container capacity
20 pc(s)
Removable water tank
Yes
Product color *
Anthracite, Stainless steel
Removable drip tray
Yes
Cord length
31.5" (0.8 m)
Smartphone remote support
Yes
Wireless ready
Yes
Bluetooth
Yes
Bluetooth range
196.9" (5 m)
Power
Power *
1900 W
AC input voltage
230 V
AC input frequency
50 Hz
Power consumption (max)
1900 W
Weight & dimensions
Width
8.07" (205 mm)
Depth
18.1" (460 mm)
Height
14.2" (360 mm)
Weight
28.7 lbs (13 kg)
Technical details
Maximum cup height
6.5" (16.5 cm)
Other features
Drip tray material
Stainless steel
Water tank material
Plastic
Country Distributor
Deutschland 1 distributor(s)