location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Thunderbolt 3 Workstation Gen 2 Wired Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Thunderbolt 3 Workstation Gen 2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40ANY230UK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193638285953 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88064
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 12:52:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad Thunderbolt 3 Workstation Gen 2 Wired Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - One Power, More Space: A 230W power adapter that’s 30% slimmer than the previous generation saves you desk space without costing you performance and allows you to quickly charge your 170W Mobile Workstation or 65W to ThinkPad Classic Notebook via a single cable
  • - Expanded Support, Extra Possibilities: Do more and be more with added support for Thinkpad Classic Systems thanks to Split Slim Tip and Thunderbolt docking ports. Upgrade either device with one cable video, data, and power
  • - Superior Networking, Secure Data: The dock provides advanced, secure network manageability such as PXE boot and Wake-On LAN. It also supports passing ThinkPad Mac though the dock for IT to identify the system
Long product name Lenovo ThinkPad Thunderbolt 3 Workstation Gen 2 Wired Black :
The short editorial description of Lenovo ThinkPad Thunderbolt 3 Workstation Gen 2 Wired Black

5x USB 3.0, Thunderbolt 3, 2x DisplayPort, 2x HDMI, 1x Ethernet, 525g
More>>>
Lenovo ThinkPad Thunderbolt 3 Workstation Gen 2 Wired Black:
The official marketing text of Lenovo ThinkPad Thunderbolt 3 Workstation Gen 2 Wired Black as supplied by the manufacturer

The ThinkPad Thunderbolt 3 Workstation Dock Gen 2 (40AN) turns your ThinkPad Mobile Workstation into a productivity powerhouse, adding support for multi 4K displays, optimized one cable charging, a slew of expansion ports, and advanced network manageability features.

Short summary description Lenovo ThinkPad Thunderbolt 3 Workstation Gen 2 Wired Black:
This short summary of the Lenovo ThinkPad Thunderbolt 3 Workstation Gen 2 Wired Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Thunderbolt 3 Workstation Gen 2, Wired, Thunderbolt 3, 10,100,1000 Mbit/s, Black, 3840 x 2160 pixels, Lenovo

Long summary description Lenovo ThinkPad Thunderbolt 3 Workstation Gen 2 Wired Black:
This is an auto-generated long summary of Lenovo ThinkPad Thunderbolt 3 Workstation Gen 2 Wired Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad Thunderbolt 3 Workstation Gen 2. Connectivity technology: Wired, Host interface: Thunderbolt 3. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Maximum digital resolution: 3840 x 2160 pixels, Brand compatibility: Lenovo. Windows operating systems supported: Windows 10. Width: 8.66" (220 mm), Depth: 3.15" (80 mm), Height: 1.18" (30 mm)

Ports & interfaces
Connectivity technology *
Wired
Host interface *
Thunderbolt 3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
5
HDMI ports quantity *
2
DisplayPorts quantity
2
Microphone in *
No
Combo headphone/mic port
Yes
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Maximum digital resolution
3840 x 2160 pixels
Product color *
Black
Brand compatibility
Lenovo
Compatibility
ThinkPad L390 (20NR, 20NS), ThinkPad L390 Yoga (20NT. 20NU), Thinkpad L490 (20Q5,20Q6), Thinkpad L590 (20N7,20N8), Thinkpad E590 20NB, 20NC), Thinkpad E490 (20N8, 20N9), Thinkpad E490s (20NG)
Certification
CE-EMC, TUV Mark,KCC,Serbia Kvalitet, CU EAC
Audio
Built-in speaker(s)
No
Software
Windows operating systems supported
Windows 10
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
8.66" (220 mm)
Depth
3.15" (80 mm)
Height
1.18" (30 mm)
Weight
18.5 oz (525 g)
Packaging data
Quantity per pack
1 pc(s)
Package width
10.6" (270 mm)
Package depth
7.68" (195 mm)
Package height
3.35" (85 mm)
Package weight
4.19 lbs (1.9 kg)
Packaging content
Cables included
AC, Thunderbolt
AC adapter included
Yes
Quick start guide
Yes
User guide
Yes
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)