location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE MSA 2050 SAN disk array Rack (2U) Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSA 2050 SAN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1J01A-REFURBISHED
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:24:28
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
QuickSpecs (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: Three-year limited warranty, parts exchange Next Business day delivery.
Long product name HPE MSA 2050 SAN disk array Rack (2U) Black, Silver :
The short editorial description of HPE MSA 2050 SAN disk array Rack (2U) Black, Silver

MSA 2050 SAN Dual Controller SFF Storage, Refurbished
More>>>
Short summary description HPE MSA 2050 SAN disk array Rack (2U) Black, Silver:
This short summary of the HPE MSA 2050 SAN disk array Rack (2U) Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HPE MSA 2050 SAN, Serial Attached SCSI (SAS), 2.5", 57.3 lbs (26 kg), Rack (2U), Black, Silver

Long summary description HPE MSA 2050 SAN disk array Rack (2U) Black, Silver:
This is an auto-generated long summary of HPE MSA 2050 SAN disk array Rack (2U) Black, Silver based on the first three specs of the first five spec groups.

HPE MSA 2050 SAN. Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 2.5". Chassis type: Rack (2U), Device class: Small & Medium Business. Number of storage drives supported: 24, Supported storage drive types: HDD & SSD. Width: 17.6" (447 mm), Depth: 19.5" (495 mm), Height: 3.5" (89 mm), Weight: 57.3 lbs (26 kg). Product color: Black, Silver

Brand Image Article code product Stock Price from
HPE

HPE MSA 2050 SAN disk array Rack (2U)
(show image)
Q1J07A MSA 2050 SAN 0.00
(excl. VAT)
0 (incl. VAT)