location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 147Y Extra High Yield Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
147Y Extra High Yield Black Original LaserJet Toner Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1470Y show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194441304695 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 462484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jul 2024 08:12:20
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 147Y Extra High Yield Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 147Y High Yield Ink Cartridges deliver legendary HP print quality for high-volume printing.
  • - HP 147 toner cartridges work with: HP LaserJet Enterprise Flow M634, M635, M636; HP LaserJet Enterprise M611, M612, M634, M635, M636, M637
  • - 1 Black (~42,000 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Up to 2X more pages with high-yield toner**
  • - Help protect your business against counterfeit cartridges with HP’s exclusive anti-fraud technology. This innovative technology helps you manage business costs and maintain quality standards across your fleet.
  • - Original HP Toner cartridges with JetIntelligence match the high-speed performance of your printer to help deliver consistent results. Choose toner cartridges that help your printer work its best—Original HP.
  • - Ideal for families and personal users producing a large-volume of everyday prints. Perfect for greeting cards, letters, e-mail, photos and graphics. Get results you can count on across a broad range of plain papers and speciality media.
  • - Depend on Original HP 147Y Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Guarantee: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 147Y Extra High Yield Black Original LaserJet Toner Cartridge :
The short editorial description of HP 147Y Extra High Yield Black Original LaserJet Toner Cartridge

147Y Extra High Yield Black Original LaserJet Toner Cartridge
More>>>
HP 147Y Extra High Yield Black Original LaserJet Toner Cartridge:
The official marketing text of HP 147Y Extra High Yield Black Original LaserJet Toner Cartridge as supplied by the manufacturer

Ideal for families and personal users producing a large-volume of everyday prints. Perfect for greeting cards, letters, e-mail, photos and graphics. Get results you can count on across a broad range of plain papers and speciality media.

Count on Original HP Toner cartridges with JetIntelligence to deliver high-quality pages at fast speeds, plus affordable high-yield options[2] and innovative anti-fraud technology to enable the consistent HP quality you need.

Short summary description HP 147Y Extra High Yield Black Original LaserJet Toner Cartridge:
This short summary of the HP 147Y Extra High Yield Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 147Y Extra High Yield Black Original LaserJet Toner Cartridge, 42000 pages, Black, 1 pc(s)

Long summary description HP 147Y Extra High Yield Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 147Y Extra High Yield Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 147Y Extra High Yield Black Original LaserJet Toner Cartridge. Black toner page yield: 42000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP LaserJet Enterprise M611, M612, M635, M636
Quantity per pack *
1 pc(s)
Black toner cartridges quantity
1
Cartridge capacity
Extra (Super) High Yield
Black toner page yield *
42000 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
HP
Country of origin
China
HP segment
Business
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Width
15" (380 mm)
Depth
7.36" (187 mm)
Height
14.4" (366 mm)
Weight
6.28 lbs (2.85 kg)
Package width
15" (380 mm)
Package depth
7.36" (187 mm)
Package height
14.4" (366 mm)
Package weight
8.31 lbs (3.77 kg)
Weight & dimensions
Package type
Box
Technical details
Box contents
HP 147Y Extra High Yield Black Original LaserJet Toner Cartridge; Recycling guide
Maximum number of stacking cartons
12 pc(s)
Master (outer) cases per pallet layer (EU)
12 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet weight
6.7 oz (190 g)
EUR-pallet weight
3.92 oz (111 g)
Number of layers per pallet
3 pc(s)
Number of cartons per pallet layer
15 pc(s)
Number of cartons per pallet
45 pc(s)
Quantity per pallet
45 pc(s)
Quantity per EUR-pallet
24 pc(s)
Other features
Pallet dimensions (W x D x H)
45.1 x 37.2 x 48.9" (1146 x 946 x 1242 mm)
Print technology
Laser printing
Pallet dimensions (W x D x H) (imperial)
45.1 x 37.2 x 48.9"
Pallet weight (imperial)
418 lbs
Pallet size (EU)
44.6 x 29.4 x 34.7" (1134 x 746 x 881 mm)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 8 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
United States 3 distributor(s)
Suomi 3 distributor(s)
Australia 5 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Polska 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP 147Y Extra High Yield Black Original LaserJet Toner Cartridge:
Disclaimer

[2] HP 147X and HP 147Y High Yield Black Original LaserJet Toner cartridges are not included in printer purchase; purchase separately. Learn more at http://www.hp.com/go/learnaboutsupplies.
[4] Approximate average yield based on ISO/IEC 19752. Actual yield varies considerably based on content of printed pages and other factors. For details, see http://www.hp.com/go/learnaboutsupplies.