location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Marvel Spider-Man Titan Hero Blast Gear 30cm with Launcher and Projectiles

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hasbro Check ‘Hasbro’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Marvel Spider-Man
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Titan Hero
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Marvel Spider-Man Titan Hero Blast Gear 30cm with Launcher and Projectiles
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E73445L0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010993645671
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘Hasbro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hasbro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17216
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 13:21:16
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Marvel Spider-Man Titan Hero Blast Gear 30cm with Launcher and Projectiles
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Includes: figure, launcher accessory and projectiles
  • - 12-INCH SCALE SPIDER-MAN FIGURE: Imagine the daring Peter Parker suiting up as the wall-crawling Spider-Man with this 12-inch-scale Spider-Man figure, inspired by the classic character design from the Marvel Universe
  • - TITAN HERO SERIES BLAST GEAR SYSTEM: Cool characters and awesome launcher accessories – it’s what the Blast Gear System is all about! Each Blast Gear figure includes a compatible launcher and projectiles. Collect them all to complete the Blast Gear arsenal!
  • - LOAD UP AND LAUNCH AWAY WITH BLAST GEAR ACCESSORIES: Load and re-load projectiles into the Blast Gear Launcher (included), connect launcher to the back port on the Spider-Man Blast Gear figure and fire with the push of a button! Figure includes launcher and projectiles
  • - LOOK FOR OTHER MARVEL TITAN HERO BLAST GEAR FIGURES: Be on the lookout for other Marvel Titan Hero Series figures and gear to imagine brave heroes defending the world from evil villains! Titan Hero Blast Gear System features launchers and projectiles that are compatible with any other Blast Gear figure, all inspired by the Marvel Universe. Additional products each sold separately. Subject to availability
Long product name Marvel Spider-Man Titan Hero Blast Gear 30cm with Launcher and Projectiles :
The short editorial description of Marvel Spider-Man Titan Hero Blast Gear 30cm with Launcher and Projectiles

Marvel Spider-Man Titan Hero Blast Gear 30cm with Launcher and Projectiles
More>>>
Marvel Spider-Man Titan Hero Blast Gear 30cm with Launcher and Projectiles:
The official marketing text of Marvel Spider-Man Titan Hero Blast Gear 30cm with Launcher and Projectiles as supplied by the manufacturer

One bite from a radioactive spider turns Peter Parker into Spider-Man, a web-slinging Super Hero with amazing powers and wall-crawling abilities!

Imagine swinging into adventure with Spider-Man figures, vehicles, and roleplay items inspired by the Marvel Universe. With this classic inspired line of toys, kids can imagine all the action of the Spiderverse with their favorite heroes including Spider-Man, Venom, and more. Products each sold separately. Subject to availability.

Kids can imagine the heroic Spider-Man swooping into battle with this Spider-Man figure from the Titan Hero Series! When kids connect the Titan Hero Blast Gear launcher to this figure’s back port, they can launch projectiles!
Titan Hero Blast Gear launcher sold with Titan Hero Blast Gear figures. Each sold separately. Subject to availability.

Short summary description Marvel Spider-Man Titan Hero Blast Gear 30cm with Launcher and Projectiles:
This short summary of the Marvel Spider-Man Titan Hero Blast Gear 30cm with Launcher and Projectiles data-sheet is auto-generated and uses the product title and the first six key specs.

Marvel Spider-Man Titan Hero Blast Gear 30cm with Launcher and Projectiles, 4 yr(s), Blue, Red, Plastic

Long summary description Marvel Spider-Man Titan Hero Blast Gear 30cm with Launcher and Projectiles:
This is an auto-generated long summary of Marvel Spider-Man Titan Hero Blast Gear 30cm with Launcher and Projectiles based on the first three specs of the first five spec groups.

Marvel Spider-Man Titan Hero Blast Gear 30cm with Launcher and Projectiles. Recommended age (min): 4 yr(s), Product color: Blue, Red, Material: Plastic

Spider-Man
Spider-Man

Superhuman strength, agility, endurance, ability to stick to and climb walls and other surfaces, uses self-designed web-shooters allowing him to fire and swing from sticky webs, special "Spider-Sense" warns of incoming danger, genius intellect specializing in chemistry and invention.

Spider-Man
Spider-Man

The bite from a radioactive spider granted Peter Parker amazing arachnid-like powers. After losing his beloved Uncle Ben to a burglar, grief- stricken Peter vowed to use his incredible abilities to protect his city as the Amazing Spider-Man. Peter’s trials taught him an invaluable lesson: with great power, there must also come great responsibility.

Marvel
Marvel

Marvel Entertainment, LLC is one of the world's most prominent character-based entertainment companies, built on a proven library of more than 8,000 characters featured in a variety of media for over eighty years. Marvel utilizes its character franchises in entertainment, licensing, publishing, games, and digital media.

The story is currently unavailable. Please, contact us.
Features
Product type *
Collectible action figure
Product color *
Blue, Red
Material
Plastic
Suggested gender
Male
Recommended age group
Child
Recommended age (min) *
4 yr(s)
On basis of
Comics
License
Marvel
Franchise
Spider-Man
Character
Spider-Man
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Height
11.8" (300 mm)
Packaging data
Package width
8.98" (228 mm)
Package depth
2.48" (63 mm)
Package height
12" (304 mm)
Package weight
14.1 oz (400 g)
Package type
Box
Country Distributor
United Kingdom 1 distributor(s)