location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nerf Marvel Avengers Captain Marvel Power Moves Photon Blast Dart-Launching Toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nerf Check ‘Nerf’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Marvel Avengers
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Marvel Avengers Captain Marvel Power Moves Photon Blast Dart-Launching Toy
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E7378EU4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010993665259
Category: Toy Weapons Check ‘Nerf’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nerf: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20928
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 13:45:14
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Nerf Marvel Avengers Captain Marvel Power Moves Photon Blast Dart-Launching Toy
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Includes: gauntlet, 3 NERF darts, and instructions
  • - CAROL DANVERS IS CAPTAIN MARVEL: Carol Danvers becomes Captain Marvel -- one of the universe’s most powerful Super Heroes -- when Earth is threatened
  • - ICONIC MARVEL CHARACTER-INSPIRED DESIGN: Inspired by the mighty Super Heroes of the Marvel Universe, these Power Moves roleplay toys for kids ages 5 and up offer exciting Marvel action and adventure
  • - PHOTON BLAST ATTACK: Boys and girls can imagine protecting the universe like Captain Marvel! Hold down the button and perform a Photon Blast move to launch a NERF dart
  • - FROM THE MARVEL UNIVERSE: The astonishing 80-year history of Marvel is jam-packed with excitement, action and adventure, and colorful characters like Iron Man, Spider-Man, Captain America, Captain Marvel, Black Panther, Black Widow, and more
  • - COLLECTIBLE TOYS: Look for other NERF Power Moves Marvel Avengers roleplay toys to start a collection, swap with friends, and give as gifts (Each sold separately. Subject to availability.)
Long product name Nerf Marvel Avengers Captain Marvel Power Moves Photon Blast Dart-Launching Toy :
The short editorial description of Nerf Marvel Avengers Captain Marvel Power Moves Photon Blast Dart-Launching Toy

Marvel Avengers Captain Marvel Power Moves Photon Blast Dart-Launching Toy
More>>>
Nerf Marvel Avengers Captain Marvel Power Moves Photon Blast Dart-Launching Toy:
The official marketing text of Nerf Marvel Avengers Captain Marvel Power Moves Photon Blast Dart-Launching Toy as supplied by the manufacturer

When the Earth is threatened, Carol Danvers becomes the powerful Super Hero Captain Marvel to protect the planet from destruction!

There’s more to being a Super Hero than capes and fancy suits. Being a Super Hero is about defending justice and knowing when it’s time to fight as a team! Kids can imagine powering up for action alongside their favorite super heroes, like Iron Man, Captain America, Spider-Man, Black Widow, Hulk, Black Panther, Thor, and more, with Avengers figures and roleplay! Avengers, Assemble!

With the NERF Power Moves Marvel Avengers Captain Marvel Photon Blast roleplay toy, kids ages 5 and up can imagine gearing up for battle like the powerful Captain Marvel! Girls and boys will love pretending they are Captain Marvel, holding down the button on the Photon Blast gauntlet toy and performing the Photon Blast move to launch a NERF dart!

Short summary description Nerf Marvel Avengers Captain Marvel Power Moves Photon Blast Dart-Launching Toy:
This short summary of the Nerf Marvel Avengers Captain Marvel Power Moves Photon Blast Dart-Launching Toy data-sheet is auto-generated and uses the product title and the first six key specs.

Nerf Marvel Avengers Captain Marvel Power Moves Photon Blast Dart-Launching Toy, Toy glove blaster, 5 yr(s), 10 yr(s)

Long summary description Nerf Marvel Avengers Captain Marvel Power Moves Photon Blast Dart-Launching Toy:
This is an auto-generated long summary of Nerf Marvel Avengers Captain Marvel Power Moves Photon Blast Dart-Launching Toy based on the first three specs of the first five spec groups.

Nerf Marvel Avengers Captain Marvel Power Moves Photon Blast Dart-Launching Toy. Product type: Toy glove blaster, Recommended age (min): 5 yr(s), Recommended age (max): 10 yr(s), Product color: Multicolor, Material: Plastic

Captain Marvel
Captain Marvel

A bold leader who doesn't sugarcoat, Carol is guided by a strong sense of duty and honor. She initially assists the promising heroes on their mission to save the world, then finds she must continue to mentor them. Though Carol has a compassionate heart, it will take some time for her to show it; however, she still has the respect and admiration of the team, especially Kamala, Doreen and Rayshaun. Carol brings the heroes together as an official team and ensures they're prepared for the challenges ahead.

Avengers
Avengers

They are Earth's Mightiest Heroes, formed to battle foes no single hero could withstand. THE AVENGERS are the most prestigious and powerful Super Hero team in the world, an ever-shifting assemblage of super-beings, adventurers and crime fighters devoted to protecting the planet from menaces beyond the scope of conventional authorities

Marvel
Marvel

Marvel Entertainment, LLC is one of the world's most prominent character-based entertainment companies, built on a proven library of more than 8,000 characters featured in a variety of media for over eighty years. Marvel utilizes its character franchises in entertainment, licensing, publishing, games, and digital media.

Features
Product type *
Toy glove blaster
Recommended age (min) *
5 yr(s)
Recommended age (max)
10 yr(s)
Suggested gender *
Girl
Product color
Multicolor
Material
Plastic
License
Marvel
Franchise
Avengers
Character
Captain Marvel
Features
Certification
CE
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Number of darts included
3 pc(s)
Package width
14" (356 mm)
Package depth
3.19" (81 mm)
Package height
9.02" (229 mm)
Package weight
19.7 oz (558 g)
Package type
Display box
Brand Image Article code product Stock Price from
Marvel Spider-Man Super Web Slinger Marvel Spider-Man Super Web Slinger
(show image)
B9764EM0 Marvel Spider-Man Super Web Slinger
Country Distributor
United Kingdom 1 distributor(s)